EN
  • EN
  • DE

CC11XLDK-868-915

Part No CC11XLDK-868-915
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEVELOPMENT FOR CC11X / - CC11xL Transceiver 868MHz ~ 915MHz Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Series -
Package Bulk
Product Status Obsolete
Type Transceiver
Frequency 868MHz ~ 915MHz
For Use With/Related Products CC11xL
Supplied Contents Board(s), Cable(s), Accessories
Base Product Number CC11
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1381751-CC11XLDK-868-915
Ultra Librarian 3D Model Ultra Librarian CC11XLDK-868-915 CAD Model

Description

The CC11XLDK-868-915 from Texas Instruments is a comprehensive development kit designed to facilitate the development of wireless applications operating in the 868-915 MHz frequency bands. This kit is tailored specifically for use with Texas Instruments' CC110L value line transceiver, CC113L value line receiver, and CC115L value line transmitter, which are part of the CC11XL family of low-power RF devices.

The development kit is an invaluable tool for engineers and developers looking to create robust and efficient wireless communication systems for a variety of applications including home automation, wireless sensor networks, industrial monitoring, and more. The kit includes all necessary hardware and software components to jumpstart the development process.

Kit Contents

  • Two SmartRF04EB Evaluation Boards
  • Two CC110L Evaluation Module Kits
  • Two CC113L Evaluation Module Kits
  • Two CC115L Evaluation Module Kits
  • Antennas for 868 and 915 MHz operations
  • Documentation and Design Files
  • Software and Demos

Features

The CC11XLDK-868-915 development kit comes packed with features that make it a versatile and powerful tool for wireless development:

  • Support for 868 and 915 MHz ISM/SRD bands
  • Easy-to-use evaluation software for testing and debugging
  • Flexible hardware with various configuration options
  • Integrated PCB antennas and support for external antennas
  • Access to a wide range of resources including sample applications, user guides, and online support

Benefits

Utilizing the CC11XLDK-868-915 development kit offers numerous benefits:

  • Accelerated time-to-market for wireless products
  • Reduction in development costs through integrated tools and resources
  • Enhanced performance and range with optimized RF designs
  • Compatibility with a wide range of microcontrollers for flexible system design
  • Support from Texas Instruments' extensive engineering community

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess