EN
  • EN
  • DE
  • IT

CC1310F32RGZR

Part No CC1310F32RGZR
Manufacturer Texas Instruments
Catalog RF Receivers
Description SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package VQFN
Current - Receiving 5.5 mA
Current - Transmitting 22.6 mA
Data Rate 50 kbps
Density 1 Mb
Frequency 930 MHz
Height 1 mm
Interface I2C, SPI, UART
Lead Free Lead Free
Length 7 mm
Max Frequency 1 GHz
Max Operating Temperature 85 °C
Max Supply Voltage 3.8 V
Memory Size 16 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of ADC Channels 1
Number of GPIO 30
Number of Pins 48
Packaging Tape & Reel (TR)
RAM Size 20 kB
RoHS Compliant
Sensitivity (dBm) -124 dBm
Thickness 900 µm
Width 7 mm
Win Source Part Number 1212960-CC1310F32RGZR
Categories RF Receivers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC1310F32RGZR CAD Model

Description

Product Overview: CC1310F32RGZR

The CC1310F32RGZR is a state-of-the-art, ultra-low-power wireless microcontroller from Texas Instruments (TI), designed to cater to the growing demands of the Internet of Things (IoT) and wireless connectivity. This powerful device is part of the SimpleLink™ microcontroller platform, which is renowned for its integration of robust RF cores with a highly efficient ARM Cortex-M3 processor.

Key Features

  • RF Performance: The CC1310F32RGZR boasts a high-performance RF transceiver with support for Sub-1 GHz frequencies, enabling long-range connectivity and low power consumption, which is ideal for IoT applications.
  • Energy Efficiency: As a leader in power-efficient solutions, Texas Instruments designed this microcontroller to achieve extended battery life in wireless applications, thanks to its innovative power-saving modes and ultra-low-power sensor controller.
  • Processing Power: The ARM Cortex-M3 processor running at 48 MHz provides ample computational power for complex tasks and algorithms, while maintaining power efficiency.
  • Memory: It comes equipped with 32KB of RAM and 128KB of Flash memory, offering a balanced combination of working memory and storage for firmware and application data.
  • Integration: This device integrates a wealth of peripherals, including serial interfaces (UART, SPI, I2C), ADCs, and timers, which simplifies design and reduces the need for external components.

Applications

The CC1310F32RGZR is highly versatile and can be used in a wide array of wireless applications such as:

  • Smart Grid and Automated Meter Reading (AMR)
  • Wireless Sensor Networks (WSN)
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Wireless Alarm and Security Systems

With its robust feature set, the CC1310F32RGZR is an excellent choice for developers seeking to create innovative, low-power wireless solutions. Its compact QFN-48 package makes it suitable for space-constrained applications, while its support for TI's extensive software and hardware ecosystem facilitates rapid development from prototype to production.

Whether you're developing a smart home device, an industrial wireless sensor, or a cutting-edge IoT solution, the CC1310F32RGZR offers the performance, efficiency, and reliability that modern wireless applications demand.

You May Also Be Interested in

Maxim Integrated
W-CDMA ZERO-IF RECEIVER
Need more? Email Us
Qualcomm
IC GPS PRIMA2 RMVB IND 425PIN / - RF Receiver
Lowest to $45.1802
Texas Instruments
RF RX FSK/GFSK 310-348MHZ 32VQFN
Lowest to $7.7332
Maxim Integrated
W-CDMA ZERO-IF RECEIVER
Need more? Email Us
Analog Devices Inc.
IC RCVR FSK ISM BAND 24-TSSOP
Lowest to $4.5250
Broadcom Limited
MICROWAVE RECIEVER ON A CHIP FOR / * RF Receiver
Lowest to $608.4776
Maxim Integrated
L1-BAND GPS RECEIVER
Lowest to $6.2400
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $24.6040
Maxim Integrated
MAX2585 RF RECEIVER / * RF Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess