EN
  • EN
  • DE

CC1312R1F3RGZR

Part No CC1312R1F3RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description WIRELESS COMMUNICATION / IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
Modulation 2FSK, 4FSK, GFSK
Frequency 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz
Data Rate (Max) 4Mbps
Power - Output 14dBm
Sensitivity -125dBm
Memory Size 352kB Flash, 80kB RAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 30
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.8mA
Current - Transmitting 8mA ~ 24.9mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC1312
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 847638-CC1312R1F3RGZR
Ultra Librarian 3D Model Ultra Librarian CC1312R1F3RGZR CAD Model

Description

Overview of Texas Instruments CC1312R1F3RGZR

The Texas Instruments CC1312R1F3RGZR is a highly-integrated, wireless microcontroller (MCU) that is part of the SimpleLink™ family, designed to cater to a wide range of applications within the Internet of Things (IoT). This powerful MCU is built to deliver robust connectivity and enhanced performance for low-power wide-area networks (LPWAN).

Key Features

  • Sub-1 GHz RF Performance: The CC1312R1F3RGZR operates in the sub-1 GHz bands, offering excellent range and penetration through physical barriers, which is ideal for building automation, smart metering, and long-range sensor applications.
  • Power Efficiency: Designed with energy efficiency in mind, this MCU ensures extended battery life, which is crucial for IoT devices that require long-term deployment without frequent maintenance.
  • Integration: The device integrates a powerful ARM Cortex-M4F core, running at up to 48 MHz, providing ample computational power for complex algorithms and application processing.
  • Security: Security features include a dedicated CryptoCore™ cryptographic engine supporting AES-128 and AES-256, SHA2 hashing, and ECC, along with a true random number generator (TRNG) to ensure secure data communication.
  • Memory: It comes equipped with a generous memory configuration, including 352KB of in-system programmable flash, 8KB of cache SRAM, and 80KB of ultra-low leakage SRAM, suitable for various application and data storage requirements.
  • Peripherals: A diverse set of peripherals is available, such as ADCs, timers, UARTs, SPI, and I2C interfaces, making it easy to interface with sensors and other components.

Applications

The CC1312R1F3RGZR is versatile and can be used in a multitude of applications that require reliable wireless communication and long battery life. Some of the typical applications include:

  • Smart Grid and Metering
  • Wireless Sensor Networks
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Smart City Infrastructure

Overall, the Texas Instruments CC1312R1F3RGZR MCU is a sophisticated component that provides a balance between performance, power consumption, and security, making it an excellent choice for developers looking to create advanced and reliable IoT solutions.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7757 $52.8598
33+ $3.0981 $102.2373
50+ $3.0012 $150.0600
69+ $2.9044 $200.4036
90+ $2.8076 $252.6840
120+ $2.5172 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess