EN
  • EN
  • DE

CC2480

Part No CC2480
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Z-Accel 2.4 GHz ZigBee? Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Texas Instruments
Win Source Part Number 240152-CC2480
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC2480 CAD Model

Description

CC2480 Wireless Network Processor

The CC2480 is a versatile wireless network processor designed to simplify the development of 2.4 GHz sensor networks. This unit is ideal for both industrial and consumer applications that require robust and reliable wireless communication.

  • Smart Home Devices: Enhances connectivity in smart lighting, thermostats, and security systems.
  • Industrial Automation: Facilitates seamless machine-to-machine communication.
  • Environmental Monitoring: Powers wireless sensor networks for environmental data collection.
  • Health and Fitness: Utilized in wearable devices for wireless data transmission.

Features & Benefits

  • Simplified Integration: Built-in ZigBee protocol supports easy integration into various applications.
  • Low Power Consumption: Ensures extended battery life for portable devices.
  • Flexible Architecture: Compatible with a wide range of microcontrollers and sensors.

The CC2480 is backed by extensive documentation and support, making it a key component in any wireless communication project.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess