EN
  • EN
  • DE

CC2480A1RTCR

Part No CC2480A1RTCR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 0dBm
Sensitivity -92dBm
Memory Size 128kB Flash, 8kB SRAM
Serial Interfaces SPI, USART
GPIO 4
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 26.7mA
Current - Transmitting 26.9mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 079844-CC2480A1RTCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC2480A1RTCR CAD Model

Description

CC2480A1RTCR Network Controller

The CC2480A1RTCR is an enhanced version of the CC2480, offering greater efficiency and connectivity for advanced wireless networks. It's designed for developers who need a reliable platform for building expansive sensor networks.

  • Smart Grid Applications: Improves communication in mesh networks for smart meters and grid equipment.
  • Automated Residential Solutions: Connects sensors and actuators in smart home ecosystems.
  • Wireless Healthcare: Powers advanced telehealth solutions and remote patient monitoring.

Features & Benefits

  • Enhanced Performance: Improved processing capabilities for faster data handling.
  • Simplified Design: Easy to integrate into existing systems with minimal configuration.
  • High Reliability: Provides stable connections even in challenging environments.

The CC2480A1RTCR's optimizations provide developers with a reliable solution for implementing resilient wireless networks.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1407 $57.4221
7+ $15.7052 $109.9364
10+ $15.2145 $152.1450
14+ $14.7237 $206.1318
18+ $14.2329 $256.1922
24+ $12.7605 $306.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess