Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK, OOK
Frequency 2.4GHz
Data Rate (Max) 500kBaud
Power - Output 1dBm
Sensitivity -104dBm
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 13.3mA to 19.6mA
Current - Transmitting 11.1mA to 21.5mA
Temperature Range - Operating -40°C to 85°C
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 202305-CC2500-RTR1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC2500-RTR1 CAD Model

Description

CC2500-RTR1 Overview

The CC2500-RTR1 is a highly versatile transceiver designed for low-power wireless communication in the 2.4 GHz ISM band. Its robust design and efficient architecture make it ideal for a wide range of applications requiring reliable data transmission.

Features and Benefits

  • Low power consumption ensuring efficient energy usage.
  • Operates at 2.4 GHz ISM band for global applications.
  • Supports multiple data rates and modulation formats.
  • Seamless integration with microcontrollers for ease of use.
  • Compact package for space-constrained applications.

Applications

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Consumer electronics
  • Remote controls

Additional details on the CC2500-RTR1 highlight its excellent receiver sensitivity and programmable output power levels, offering customizability for varying transmission needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $9.0941
ECAD model for MAX2838ETM+
Freescale Semiconductor - NXP
IC RF TXRX 802.15.4/ISM 32-VFQFN
Lowest to $14.6617
ECAD model for MC13202FCR2
Renesas Electronics America
DA16200 WIFI SOC FOR IOT, CSP72 / IC RF
Lowest to $4.7878
ECAD model for DA16200-00000F22
Texas Instruments
IC RF TXRX+MCU BLUETOOTH 100SMD / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.1 2.4GHz, 5GHz 100-SMD Module
Lowest to $27.6123
ECAD model for WL1807MODGIMOCR
Microchip Technology
IC RF TXRX ISM
Lowest to $9.7791
ECAD model for MICRF506YML-TR
Atmel
Low IF WDCT 5.8 GHz Transceiver
Need more? Email Us
ECAD model for ATR2820-PNQG
Freescale Semiconductor - NXP
IC RF TXRX+MCU 802.15.4 71-VFLGA
Need more? Email Us
ECAD model for MC13212R2
Freescale Semiconductor - NXP
IC RF TXRX ISM>1GHZ 32-VFQFN
Lowest to $5.0954
ECAD model for MC13191FC
Freescale Semiconductor - NXP
IC RF TXRX 802.15.4/ISM 32-VFQFN
Lowest to $8.5829
ECAD model for MC13201FCR2

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6611 $58.5776
38+ $3.0040 $114.1520
58+ $2.9100 $168.7800
80+ $2.8161 $225.2880
103+ $2.7223 $280.3969
138+ $2.4407 $336.8166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention