EN
  • EN
  • DE

MICRF506YML-TR

Part No MICRF506YML-TR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 410MHz to 450MHz
Data Rate (Max) 200kbps
Power - Output 11dBm
Sensitivity -113dBm
Serial Interfaces SPI
Supply Voltage - Operating 2 V to 2.5 V
Current - Receiving 8mA to 12mA
Current - Transmitting 8mA to 21.5mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad, 32-MLF
Win Source Part Number 110825-MICRF506YML-TR
Ultra Librarian 3D Model Ultra Librarian MICRF506YML-TR CAD Model

Description

MICRF506YML-TR RF Receiver from Microchip Technology

The MICRF506YML-TR is a sophisticated RF receiver integrated circuit offered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is designed for the robust reception of Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulated transmissions and is a part of Microchip's QwikRadio® series. It is an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

This RF receiver operates at a frequency range of 300MHz to 440MHz, providing a versatile solution for systems that require reliable wireless communication within this spectrum. The MICRF506YML-TR boasts a high level of integration, which simplifies the design process for engineers and reduces the number of external components required, thus saving space and cost on the final product.

One of the key features of the MICRF506YML-TR is its low power consumption, making it suitable for battery-operated devices where power efficiency is critical. It also offers an excellent sensitivity level, which ensures reliable communication even in environments with high levels of interference or at extended ranges.

The device is available in a compact 10-pin MSOP (Micro Small Outline Package) that is lead-free and RoHS-compliant, reflecting Microchip's commitment to environmentally friendly manufacturing practices. The 'TR' suffix indicates that the product is provided in tape and reel packaging, which is convenient for automated assembly processes, reducing manufacturing time and costs.

The MICRF506YML-TR also includes an automatic gain control (AGC) circuit, which adjusts the receiver's gain to accommodate for variations in signal strength, ensuring consistent performance. Furthermore, it features a digital RSSI (Received Signal Strength Indicator) output, which provides feedback on the signal condition, aiding in system diagnostics and performance optimization.

With its robust design, ease of use, and advanced features, the MICRF506YML-TR from Microchip Technology stands out as an excellent choice for designers looking to implement a reliable and efficient wireless communication solution in their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess