EN
  • EN
  • DE

MAX1802EHJ+

Part No MAX1802EHJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller/Converter, Digital Cameras Voltage Regulator IC 5 Output 32-TQFP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tray
Applications Controller/Converter, Digital Cameras
Voltage - Input 2.5 V ~ 11 V
Number of Outputs 5
Voltage - Output 1.25 V ~ 5.5 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 32-TQFP
Manufacturer Device Package 32-TQFP (5x5)
Win Source Part Number 002917-MAX1802EHJ+
Ultra Librarian 3D Model Ultra Librarian MAX1802EHJ+ CAD Model

Description

The MAX1802EHJ+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This voltage regulator is ideal for applications that require precise voltage control and high reliability. With its wide input voltage range and low dropout voltage, the MAX1802EHJ+ is well-suited for powering sensitive electronic components in a variety of systems.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 1.425V to 3.6V, making it versatile for different power supply configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to V<sub>IN - 0.2V, providing flexibility for various applications.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to maintain output voltage even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable devices.
  • High Output Accuracy: The output voltage accuracy is within ±1.5%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its durability and lifespan.
  • Power-Saving Shutdown Mode: The regulator features a shutdown mode that significantly reduces power consumption when not in use, making it suitable for battery-powered applications.

Applications

The MAX1802EHJ+ is designed for a wide range of applications, including:

  • Battery-powered devices
  • Notebook computers
  • Handheld instruments
  • Portable medical equipment
  • Wireless and DSL modems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1802EHJ+ is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term performance and stability.

Overall, the MAX1802EHJ+ from Maxim Integrated is a robust and efficient solution for voltage regulation needs, providing precision, flexibility, and reliability for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7154 $61.7232
19+ $6.3306 $120.2814
29+ $6.1331 $177.8599
39+ $5.9355 $231.4845
51+ $5.7369 $292.5819
68+ $5.1432 $349.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess