EN
  • EN
  • DE

CC2500YS

Part No CC2500YS
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051410-CC2500YS
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC2500YS CAD Model

Description

The CC2500YS from Texas Instruments is a highly versatile, low-power RF transceiver designed for the 2.4 GHz Industrial, Scientific, and Medical (ISM) band. This sophisticated device is suitable for a wide range of applications, including but not limited to wireless audio, consumer electronics, home automation, and industrial control systems.

Key Features

  • Frequency Range: The CC2500YS operates within the 2.4 GHz band, ensuring global compatibility and avoiding crowded frequency ranges such as the 900 MHz and 868 MHz bands.
  • Modulation Techniques: It supports various modulation formats, including 2-FSK, 4-FSK, GFSK, and MSK, offering flexibility in designing communication protocols.
  • Low Power Consumption: Designed for battery-powered applications, the CC2500YS features a power-saving mode, allowing for prolonged operation periods and reduced maintenance.
  • Data Rate: The transceiver is capable of handling data rates up to 500 kbps, making it suitable for applications requiring moderate data throughput.
  • Enhanced Range: With its efficient link budget, the CC2500YS can achieve extended range, which is critical for reliable wireless communication in various environments.
  • Programmable Output Power: The output power is programmable in 1 dB steps, providing precise control over the transmission power to optimize range and power consumption based on the application's needs.
  • Integrated Analog Features: The device includes an integrated analog temperature sensor and a battery monitor, further enhancing its utility in wireless sensor networks.

Applications

The CC2500YS is ideal for developers looking to create robust wireless solutions. Its applications span a wide array of industries:

  • Wireless audio systems such as headphones and speakers
  • Home automation including smart lighting and security systems
  • Consumer electronics such as gaming controllers and wireless peripherals
  • Industrial monitoring and control, ensuring reliable operation in harsh environments

In conclusion, the CC2500YS RF transceiver from Texas Instruments is a compact, power-efficient solution for a multitude of wireless applications. Its robust design, coupled with advanced features, makes it an excellent choice for developers seeking to integrate reliable RF communication into their products.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess