EN
  • EN
  • DE

MAX7662EBD

Part No MAX7662EBD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706460-MAX7662EBD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7662EBD CAD Model

Description

Maxim Integrated's MAX7662EBD: High-Efficiency, Step-Up DC-DC Converter

The MAX7662EBD from Maxim Integrated is a high-performance, step-up DC-DC converter designed to provide a compact and efficient power solution for a wide range of applications. This versatile component is capable of delivering a fixed or adjustable output voltage from a low input voltage source, making it an ideal choice for battery-powered devices, portable electronics, and other applications where space is at a premium and energy efficiency is crucial.

Featuring a high switching frequency, the MAX7662EBD allows for the use of small, low-cost external components, such as inductors and capacitors, which helps to minimize the overall footprint of the power supply design. The device operates from a +2.7V to +11V input voltage range, catering to a variety of power sources, and can provide an output voltage up to +28V, or even higher with external components.

The MAX7662EBD incorporates a range of features to ensure reliable and stable operation. These include a low quiescent current, which extends battery life in portable applications, and a thermal shutdown mechanism that protects the device under extreme operating conditions. Additionally, the converter includes a frequency compensation scheme that simplifies the design and allows for a stable operation with a wide range of external components.

With its high efficiency and small form factor, the MAX7662EBD is particularly well-suited for LCD bias supplies, DSL modems, and other small electronic devices where power efficiency and space are critical considerations. Designers can leverage this component to create a high-density power solution without sacrificing performance or reliability.

The MAX7662EBD comes in a compact 14-pin SOIC package, which is easy to integrate into PCB designs and is compatible with standard manufacturing processes. Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and design tools, to assist engineers in implementing the MAX7662EBD into their designs swiftly and effectively.

In summary, the MAX7662EBD step-up DC-DC converter offers a powerful combination of high efficiency, small size, and robust features, making it a go-to choice for engineers looking to enhance their power management solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess