EN
  • EN
  • DE

CC2510F16RHHR

Part No CC2510F16RHHR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 36-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 500kBaud
Power - Output 1dBm
Sensitivity -103dBm
Memory Size 16kB Flash, 2kB SRAM
Serial Interfaces I2S, SPI, USART
GPIO 21
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 14.7mA to 22.9mA
Current - Transmitting 15.5mA to 26mA
Temperature Range - Operating -40°C to 85°C
Dimension 36-VFQFN Exposed Pad
Win Source Part Number 1028014-CC2510F16RHHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC2510F16RHHR CAD Model

Description

Product Overview: Texas Instruments CC2510F16RHHR

The Texas Instruments CC2510F16RHHR is a highly integrated microcontroller solution tailored for RF applications requiring a compact form factor and low power consumption. This product combines the benefits of a leading-edge RF transceiver with an industry-standard enhanced 8051 microcontroller, a rich set of peripherals, and an extensive amount of memory.

Key Features

  • Integrated RF Transceiver: The CC2510F16RHHR boasts an advanced RF transceiver designed for the 2.4 GHz ISM (Industrial, Scientific, and Medical) and SRD (Short Range Device) frequency bands. This enables robust wireless communication for a variety of applications.
  • High-Performance Microcontroller: At the core of the CC2510F16RHHR is an enhanced 8051 microcontroller providing a powerful and efficient processing unit for handling complex tasks and protocols.
  • Memory Capacity: This device is equipped with 16 KB of in-system programmable flash memory, 1 KB of RAM, and additional 256 bytes of data EEPROM, supporting extensive data handling and storage capabilities.
  • Low Power Consumption: Designed for battery-powered applications, the CC2510F16RHHR features multiple power modes, allowing for optimized power consumption based on the operational requirements.
  • Peripherals: A wide range of built-in peripherals including timers, a 12-bit ADC, UART, SPI, and I2C interfaces, which provide flexibility and ease of integration into various system architectures.

Applications

The CC2510F16RHHR is ideal for wireless applications such as:

  • Consumer Electronics
  • Wireless Keyboards and Mice
  • Home Automation Systems
  • Industrial Monitoring and Control
  • Wireless Sensor Networks

Package and Quality

Encased in a compact QFN-36 package, the CC2510F16RHHR is designed to meet the needs of space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high manufacturing standards, providing reliability and performance for your critical applications.

With its powerful combination of an RF transceiver and a microcontroller, the Texas Instruments CC2510F16RHHR stands out as a versatile and efficient solution for your wireless connectivity needs.

You May Also Be Interested in

Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess