EN
  • EN
  • DE

CC2538NF11RTQT

Part No CC2538NF11RTQT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56-VFQFN / 6LoWPAN/802.15.4/ZigBee SOC 2507MHz 250Kbps 56-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee
Frequency 2.4GHz
Data Rate (Maximum) 12Mbps
Power - Output 7dbm
Sensitivity -97dBm
Memory Size 128kB Flash, 16kB RAM
Serial Interfaces I2C, JTAG, SPI, UART, USB
GPIO 32
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 20mA ~ 24mA
Current - Transmitting 24mA ~ 34mA
Operating Temperature Range -40°C ~ 125°C
Package 56-VFQFN Exposed Pad
Win Source Part Number 771275-CC2538NF11RTQT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2538
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2538NF11RTQT CAD Model

Description

Product Overview: CC2538NF11RTQT from Texas Instruments

The CC2538NF11RTQT is a powerful wireless microcontroller from Texas Instruments, designed to cater to the needs of complex networked applications. This product stands out in the market for its integration of a robust ARM Cortex-M3 processor with an IEEE 802.15.4 radio, making it an ideal choice for Smart Grid and home automation applications, as well as for wireless sensor networks and other Internet of Things (IoT) solutions.

Key Features:

  • Processor: At its core, the CC2538NF11RTQT boasts a 32-bit ARM Cortex-M3 processor that operates at up to 32 MHz, ensuring swift and reliable performance for demanding applications.
  • Memory: The device comes equipped with a generous memory profile, featuring up to 512KB of in-system programmable flash and 32KB of RAM, which facilitates complex software development and storage.
  • RF Performance: With its robust radio performance, the CC2538NF11RTQT provides excellent receiver sensitivity and robustness to interference, ensuring reliable communication even in challenging environments.
  • Security: Security features include AES-128/256, SHA2 Hardware Encryption Engine, and a range of other security measures, making the device well-suited for applications where data integrity and confidentiality are critical.
  • Power Efficiency: Designed with power efficiency in mind, the CC2538NF11RTQT supports several power modes, which enables it to maintain extended battery life in wireless systems.
  • Integration: The integration of a USB 2.0 full-speed compliant device controller with 4KB of endpoint RAM adds to the versatility of this microcontroller, making it an all-in-one solution for developers.

Applications:

The CC2538NF11RTQT is ideal for a wide range of applications that require a balance between processing power, wireless communication, and energy efficiency. It is particularly well-suited for:

  • Smart Grid Infrastructure
  • Home and Building Automation
  • Wireless Sensor Networks
  • Internet of Things (IoT) Devices
  • Industrial Monitoring and Control Systems

With its robust feature set and powerful integration capabilities, the CC2538NF11RTQT from Texas Instruments stands as a top-tier solution for developers looking to create advanced wireless applications with confidence and efficiency.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess