EN
  • EN
  • DE

CC2545RGZT

Part No CC2545RGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 48-VFQFN / SOC CC2500 8051 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation GFSK, MSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 5dBm
Sensitivity -98dBm
Memory Size 32kB Flash, 1kB SRAM
Serial Interfaces I2C, SPI, USART
GPIO 31
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 20.8mA
Current - Transmitting 26.3mA ~ 30.2mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 771282-CC2545RGZT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2545
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2545RGZT CAD Model

Description

Product Overview: CC2545RGZT

The CC2545RGZT is a state-of-the-art wireless microcontroller unit (MCU) from Texas Instruments, designed to cater to the advanced needs of modern wireless communication systems. This robust component is an integral part of the CC25xx family, renowned for its high performance, reliability, and versatility in various applications, including industrial, consumer electronics, and automation.

Key Features

  • Enhanced Wireless Connectivity: The CC2545RGZT offers exceptional wireless capabilities with its built-in support for various protocols. It ensures seamless connectivity and data transmission across devices, making it ideal for complex network configurations.
  • Low Power Consumption: Energy efficiency is at the core of this MCU, featuring low power modes that significantly extend battery life in portable devices, crucial for IoT applications where power availability is a constraint.
  • Robust Security: With advanced encryption and security features, the CC2545RGZT provides a secure environment for data exchange, protecting against unauthorized access and ensuring the integrity of wireless communication.
  • High Integration: This MCU integrates a powerful processor with an RF transceiver, reducing the number of components required on the PCB and simplifying design and development processes.
  • Flexible I/O Options: A variety of input/output options are available, allowing for easy interfacing with sensors, actuators, and other peripherals, which enhances the adaptability of the CC2545RGZT to different applications and use cases.

Applications

The CC2545RGZT is suitable for a wide range of applications, including but not limited to:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Consumer Electronics
  • Smart Energy Solutions

Technical Specifications

At the heart of the CC2545RGZT is a powerful and efficient core, supported by an array of features that make it a top choice for designers and engineers:

  • Frequency Range: 2.4 GHz ISM & SRD Band
  • Memory: Integrated memory for program and data storage
  • Package: Compact and robust QFN package for space-constrained applications
  • Temperature Range: Designed to operate reliably across a wide temperature range

With its combination of performance, integration, and flexibility, the CC2545RGZT from Texas Instruments is a compelling choice for developers looking to create sophisticated and energy-efficient wireless solutions.

You May Also Be Interested in

Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess