EN
  • EN
  • DE
  • IT

CC2550

Part No CC2550
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Single Chip Low Cost Low Power RF-Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159448-CC2550
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Wireless, Communications & Networking, Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian CC2550 CAD Model

Description

Introducing the Texas Instruments CC2550 Wireless Transceiver

The CC2550 is a low-cost, highly integrated solution from Texas Instruments, designed to facilitate robust wireless communication in the 2.4 GHz ISM band. This powerful component is ideal for applications that require a simple, efficient, and cost-effective RF link.

Key Features of the CC2550:

  • Frequency Band: Operating in the 2.4 GHz Industrial, Scientific, and Medical (ISM) frequency band, the CC2550 offers global compatibility and the ability to create interference-resistant communication links.
  • Modulation: The device employs a highly efficient 2-FSK modulation scheme, which is perfect for systems that demand low power consumption and a good range.
  • Integration: With an integrated frequency synthesizer, power amplifier, crystal oscillator, and modulator, the CC2550 provides a complete solution, minimizing external component count and thus reducing the overall application footprint and cost.
  • Power Management: Low-power consumption is a hallmark of the CC2550, featuring different power-down states to increase battery life for portable applications.
  • Programmability: The transceiver's output power and frequency channels are programmable, offering flexibility to meet various application requirements and standards.
  • Data Rate: It supports a user-configurable data rate up to 500 kbps, making it suitable for a variety of low-to-medium data rate applications.

Applications:

The CC2550 is perfect for a wide range of applications, including but not limited to:

  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Home automation
  • Wireless sensor networks
  • Consumer electronics

Support and Resources:

Developers can access comprehensive support through Texas Instruments' online resources, including datasheets, reference designs, and development kits tailored to help accelerate the design process and bring products to market faster.

Embrace the power and simplicity of the Texas Instruments CC2550 wireless transceiver for your next wireless application and unlock new levels of performance and efficiency.

You May Also Be Interested in

General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3315 $51.9780
29+ $3.5541 $103.0689
44+ $3.4430 $151.4920
61+ $3.3320 $203.2520
78+ $3.2209 $251.2302
104+ $2.8877 $300.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess