EN
  • EN
  • DE

CC2564BRVMR

Part No CC2564BRVMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 76VQFN / IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Max) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Voltage - Supply 2.2V ~ 4.8V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 76-VQFN Dual Rows, Exposed Pad
Supplier Device Package 76-VQFNP-MR (8x8)
Base Product Number CC2564
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 576763-CC2564BRVMR
Ultra Librarian 3D Model Ultra Librarian CC2564BRVMR CAD Model

Description

The CC2564BRVMR is a highly integrated Bluetooth controller from the renowned semiconductor manufacturer, Texas Instruments. This advanced device is designed to provide a comprehensive solution for wireless communication in a wide array of applications, including consumer electronics, automotive, and industrial systems.

Key Features

  • Dual-Mode Bluetooth Capability: The CC2564BRVMR supports both Bluetooth Basic Rate (BR) and Bluetooth Enhanced Data Rate (EDR) for versatile connectivity options. Additionally, it is Bluetooth 4.1 compliant, ensuring compatibility with a broad range of Bluetooth-enabled devices.
  • High-Performance RF: With an integrated RF transceiver, this device offers excellent performance in terms of range and reliability. It operates in the 2.4 GHz ISM band, which is widely accepted for wireless communication standards.
  • Low Power Consumption: Designed with energy efficiency in mind, the CC2564BRVMR is an ideal choice for battery-powered applications. Its power-saving modes and efficient design contribute to prolonged battery life and reduced power costs.
  • Compact Form Factor: The device comes in a small QFN package, making it suitable for space-constrained applications. This compact design allows for integration into portable devices without significantly increasing their size or weight.
  • Robust Security: Security is a critical aspect of wireless communication, and the CC2564BRVMR includes secure encryption and authentication features to protect data transmission from unauthorized access.

Applications

The versatility of the CC2564BRVMR makes it an excellent choice for a variety of applications, including:

  • Wireless Audio Systems
  • Automotive Hands-Free Kits
  • Health and Fitness Wearables
  • Industrial Monitoring and Control
  • Smart Home Devices

With its blend of performance, power efficiency, and security, the CC2564BRVMR from Texas Instruments stands out as a premier solution for developers looking to integrate Bluetooth functionality into their products. Its robust design and advanced features ensure that it can meet the demands of even the most challenging wireless communication tasks.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5581 $53.3715
35+ $2.9195 $102.1825
54+ $2.8282 $152.7228
74+ $2.7370 $202.5380
95+ $2.6458 $251.3510
127+ $2.3721 $301.2567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess