EN
  • EN
  • DE

CC2564BWRVMR

Part No CC2564BWRVMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description PROTOTYPE / IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Bulk
Product Status Active
Base Product Number CC2564
Standard Package 1 pcs
Win Source Part Number 1051411-CC2564BWRVMR
Ultra Librarian 3D Model Ultra Librarian CC2564BWRVMR CAD Model

Description

The CC2564BWRVMR from Texas Instruments is a highly integrated Bluetooth Controller that offers a compelling blend of power efficiency, performance, and advanced connectivity features. Designed for seamless integration into a wide range of applications, this device is ideal for developers looking to implement Bluetooth functionality into their products with minimal effort and maximum reliability.

Key Features

  • Dual-Mode Bluetooth Capability: The CC2564BWRVMR supports both Classic Bluetooth (BR/EDR) and Bluetooth Low Energy (BLE) protocols, providing versatile wireless communication options for a variety of use cases.
  • Enhanced Data Rate (EDR): With EDR support, the device is capable of achieving higher throughput rates, which is essential for applications requiring fast data transmission such as audio streaming or file transfers.
  • Low Power Consumption: This controller is optimized for low power consumption, making it an excellent choice for battery-powered devices where energy efficiency is critical.
  • Robust Integration: The CC2564BWRVMR is designed to be easily integrated with microprocessors and microcontrollers, streamlining the development process and reducing time to market.
  • Advanced Security Features: Security is a top priority, and this controller includes secure simple pairing, encryption, and authentication features to ensure secure connections and data transfers.

Applications

The versatile nature of the CC2564BWRVMR makes it suitable for a broad range of applications. These include but are not limited to:

  • Wireless Audio Devices (Headsets, Speakers)
  • Health and Fitness Trackers
  • Home Automation Systems
  • Industrial Monitoring and Control
  • Automotive Hands-Free Solutions

Technical Specifications

The CC2564BWRVMR comes in a compact WQFN package and is designed with the following technical specifications:

  • Bluetooth 4.1 compliant
  • Class 1.5 transmit power
  • Integrated power management unit
  • Support for A2DP, AVRCP, HFP, HSP, PBAP, and MAP profiles
  • Multiple I/O options including UART, PCM/I2S, and SPI

For developers and manufacturers seeking to incorporate Bluetooth technology into their devices, the CC2564BWRVMR from Texas Instruments represents a reliable and feature-rich solution that balances performance with power efficiency.

You May Also Be Interested in

Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1846 $92.1846
2+ $89.2109 $178.4218
3+ $86.2372 $258.7116
4+ $77.3161 $309.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess