EN
  • EN
  • DE

CC2564CYFVR

Part No CC2564CYFVR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Bulk
Product Status Active
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1 + EDR
Modulation 8DPSK, DPSK, DQPSK, GFSK, GMSK
Frequency 2.4GHz ~ 2.48GHz
Data Rate (Max) 4Mbps
Power - Output 12dBm
Sensitivity -96dBm
Serial Interfaces HCI, I²S, UART, PCM
Voltage - Supply 1.7V ~ 4.8V
Current - Transmitting 107mA ~ 112.5mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 54-UFBGA, DSBGA
Supplier Device Package 54-DSBGA (2.93x3.27)
Base Product Number CC2564
Standard Package 1 pcs
Win Source Part Number 1127617-CC2564CYFVR
Ultra Librarian 3D Model Ultra Librarian CC2564CYFVR CAD Model

Description

Introducing the CC2564CYFVR Bluetooth Controller by Texas Instruments

The CC2564CYFVR is a cutting-edge Bluetooth controller from Texas Instruments, designed to provide a highly integrated solution for Bluetooth wireless communication. This powerful device is part of TI's CC256x family, renowned for its performance, power efficiency, and ease of design integration. The CC2564CYFVR is specifically engineered to meet the needs of modern wireless applications, offering dual-mode Bluetooth BR/EDR and BLE capabilities.

Key Features of the CC2564CYFVR:

  • Dual-Mode Bluetooth Support: The device supports both Basic Rate/Enhanced Data Rate (BR/EDR) and Bluetooth Low Energy (BLE), providing versatility for a wide range of applications.
  • Advanced RF Performance: With its excellent receiver sensitivity and robust output power, the CC2564CYFVR ensures reliable connections even in challenging environments.
  • Low Power Consumption: Designed for power-sensitive applications, this controller offers an exceptional balance between performance and power efficiency.
  • Integrated Audio Support: The CC2564CYFVR includes support for A2DP, HFP, and other audio profiles, making it ideal for audio streaming and voice communication applications.
  • Compact Design: Available in a compact VQFN package, the controller is optimized for space-constrained applications, allowing for sleek and compact end-product designs.

Applications:

The versatility of the CC2564CYFVR makes it suitable for a broad range of applications, including:

  • Wireless Audio Systems
  • Hands-Free Car Kits
  • Health and Fitness Devices
  • Mobile Accessories
  • Industrial and Home Automation

Developers can take advantage of Texas Instruments' comprehensive software stack and design resources to accelerate time-to-market. The CC2564CYFVR is compatible with Texas Instruments' MSP430 and ARM Cortex microcontrollers, providing an easy integration path for existing designs.

With its robust feature set, the CC2564CYFVR from Texas Instruments is an ideal choice for developers looking to incorporate reliable Bluetooth connectivity into their products. Its performance, power efficiency, and design flexibility make it a standout option in the market for Bluetooth controllers.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess