EN
  • EN
  • DE

CC2591RGVT

Part No CC2591RGVT
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC RF FRONT END 2.4GHZ 16-QFN / RF Front End 2.4GHz 802.15.4, Zigbee? 16-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
RF Type 802.15.4, Zigbee®
Frequency 2.4GHz
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Base Product Number CC2591
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 90044-CC2591RGVT
Ultra Librarian 3D Model Ultra Librarian CC2591RGVT CAD Model

Description

CC2591RGVT: RF Front-End Module for 2.4 GHz ISM Bands

The CC2591RGVT from Texas Instruments is a high-performance RF front-end module tailored for 2.4 GHz ISM band applications. This component significantly extends the range of wireless devices by boosting both the transmission output power and receiver sensitivity. Ideal for applications requiring long-range communication.

  • Applications:
    • Home Automation Systems
    • Smart Meters
    • Medical Devices
  • Features and Benefits:
    • High output power of up to +22 dBm
    • Receiver sensitivity gain of 12 dB
    • Integrated power amplifier, low-noise amplifier, and matching circuitry
  • Additional Details:
    • Compact and efficient QFN package
    • Wide operating voltage from 2.0V to 3.6V

You May Also Be Interested in

Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $1.6632
Infineon Technologies
Lowest to $2.6519
Microsemi Corporation
Need more? Email Us
Skyworks Solutions Inc.
860 TO 930MHZ RF FRONT END MODUL
Lowest to $1.4553
Awinic
19dB 1.5V~3.3V 0.75dB -10.5dBm 7.8mA FCDFN-6L(0.7x1.1) RF Amplifiers RoHS
Lowest to $0.1456
Atmel
Bluetooth/ISM 2.4-GHz Front-End IC
Lowest to $3.5455
Infineon Technologies
GPS Front-End Module
Lowest to $2.2118
Skyworks Solutions Inc.
Lowest to $3.8716
MACOM Technology Solutions
LNA/PA/SWITCH, 24.25-29.5 GHZ,0.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9876 $54.3180
110+ $0.9251 $101.7610
170+ $0.8939 $151.9630
245+ $0.8314 $203.6930
315+ $0.8001 $252.0315
395+ $0.7689 $303.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess