EN
  • EN
  • DE

MAX17643ATC+

Part No MAX17643ATC+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5V60V, 2A, HIGH-EFFICIENCY,SYN  /  Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 12-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 54V
Current - Output 2A
Frequency - Switching 400kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Other Names 175-MAX17643ATC+
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249929-MAX17643ATC+
Ultra Librarian 3D Model Ultra Librarian MAX17643ATC+ CAD Model

Description

MAX17643ATC+ Voltage Regulator by Maxim Integrated

The MAX17643ATC+ is a high-performance, synchronous step-down DC-DC converter module from Maxim Integrated, a leader in analog and mixed-signal products. This compact and efficient voltage regulator is designed to deliver precise voltage conversion with a wide input range, making it suitable for a variety of applications including industrial, automotive, and communication systems.

With an input voltage range of 4.5V to 42V, the MAX17643ATC+ is capable of handling fluctuating power supplies and is resilient against voltage spikes, which is essential for automotive and industrial environments. The device offers a fixed 3.3V output voltage, which is a common requirement for digital circuits, microcontrollers, and other low-voltage electronics. The output is capable of supplying up to 1A of current, providing ample power for most medium-power applications.

The MAX17643ATC+ boasts high efficiency, thanks to its synchronous rectification topology. This feature minimizes power losses and helps in maintaining a low thermal footprint, thereby reducing the need for additional cooling solutions. The device also includes a range of protective features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation and safeguarding connected components from potential damage.

This voltage regulator comes in a compact 6-pin TDFN package that is just 3mm x 3mm in size, making it an excellent choice for space-constrained applications. The small form factor also makes it easier to integrate into existing designs without the need for significant layout changes.

Key features of the MAX17643ATC+ include:

  • Wide 4.5V to 42V input voltage range
  • Fixed 3.3V output voltage
  • Up to 1A output current
  • High efficiency with synchronous rectification
  • Comprehensive protection features
  • Compact 6-pin TDFN package

Overall, the MAX17643ATC+ from Maxim Integrated is an exemplary solution for designers seeking a reliable, efficient, and space-saving voltage regulation module for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess