EN
  • EN
  • DE

CC2595RGTR

Part No CC2595RGTR
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC RF FRONT END 2.4GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features RF Front End 2.4GHz Bluetooth, Zigbee® 16-VQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Package 16-VFQFN Exposed Pad
Case / Package 16-VQFN (3x3)
Family Name CC2595
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-28029-6, 296-28029-2, -296-28029-1-ND, 296-28029-1, -CC2595RGTR-NDR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866009-CC2595RGTR
Ultra Librarian 3D Model Ultra Librarian CC2595RGTR CAD Model

Description

The CC2595RGTR is a high-performance, compact RF front end module designed by Texas Instruments. This product is specifically engineered to extend the range and enhance the performance of wireless applications operating in the 2.4 GHz ISM band. It is an ideal solution for low-power wireless systems, such as ZigBee, Bluetooth, Wi-Fi, and other proprietary RF protocols.

Key Features

  • Integrated Components: The CC2595RGTR integrates a power amplifier (PA), low-noise amplifier (LNA), switches, and matching network in a single package, simplifying RF design and reducing external component count.
  • Extended Range: The power amplifier provides a significant boost in output power, increasing the range of wireless communications without compromising on power consumption.
  • Low Noise Figure: The low-noise amplifier offers a low noise figure, improving receiver sensitivity and thus enhancing the overall signal quality.
  • High Linearity: The device delivers high linearity, which is essential for maintaining signal fidelity and reducing distortion in complex wireless environments.
  • Antenna Diversity: The integrated antenna diversity switch facilitates the use of multiple antennas, further improving range and reliability of the wireless link.

Applications

The CC2595RGTR is versatile and can be used in a variety of applications, including:

  • Smart Home Automation
  • Industrial Wireless Control
  • Wireless Sensor Networks
  • Internet of Things (IoT) Devices
  • Consumer Electronics

Package and Quality

The device is offered in a small 16-pin QFN package, making it suitable for space-constrained applications. It is manufactured under Texas Instruments' strict quality control standards, ensuring high reliability and performance consistency.

Design Support

Texas Instruments provides extensive technical support for the CC2595RGTR, including application notes, reference designs, and online tools to assist developers in integrating this RF front end module into their products seamlessly.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Microchip Technology
Need more? Email Us
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641
Skyworks Solutions Inc.
CAT0 LTE UNIVERSAL IOT FEM
Lowest to $4.3657
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $0.8316
Skyworks Solutions Inc.
CONNECTED HOME BLE+ZIGBEE RX FEM
Lowest to $1.5640
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2848 $52.5568
38+ $2.6952 $102.4176
58+ $2.6110 $151.4380
80+ $2.5268 $202.1440
103+ $2.4425 $251.5775
137+ $2.1899 $300.0163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess