EN
  • EN
  • DE

CC2640R2FRGZT

Part No CC2640R2FRGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description NEW SIMPLELINK BLUETOOTH LOW E / Bluetooth v4.2 (BLE)/v5.0 SMART SOC 3Mbps 48-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 20kB RAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 31
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA
Current - Transmitting 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 771297-CC2640R2FRGZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC2640R2F
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2640R2FRGZT CAD Model

Description

Texas Instruments CC2640R2FRGZT

The Texas Instruments CC2640R2FRGZT is a wireless microcontroller (MCU) that is part of the SimpleLink™ family, offering a comprehensive solution for Bluetooth® Low Energy (BLE) applications. This device is designed to deliver a high-performance, low-power wireless connectivity solution that is ideal for Internet of Things (IoT) applications.

Key Features

  • Bluetooth 5 Ready: With support for Bluetooth 5, the CC2640R2FRGZT provides a robust and versatile connection platform, including enhanced data rates and longer range capabilities.
  • Power Efficiency: The device is optimized for low-power operations, making it suitable for battery-powered applications, with power-saving modes that ensure extended battery life.
  • ARM Cortex-M3 Core: At the heart of the CC2640R2FRGZT is a powerful 32-bit ARM Cortex-M3 processor, which provides a balance between energy efficiency and processing capability, running at up to 48 MHz.
  • Integrated Memory: The MCU comes with 128KB of in-system programmable flash, 20KB of ultra-low leakage SRAM, and an 8KB cache, which helps in faster processing and efficient memory usage.
  • RF Performance: The device features a high-performance RF transceiver with extensive frequency bands support, ensuring reliable wireless communication for your application.
  • Security Features: With AES 128-bit encryption and decryption hardware module, the CC2640R2FRGZT ensures secure data transmission, critical for IoT applications.

Applications

The CC2640R2FRGZT is suitable for a wide range of applications including but not limited to:

  • Wireless sensors and automation
  • Health and fitness trackers
  • Smart home and industrial monitoring systems
  • Wearable devices
  • Connected appliances

Design Support

To facilitate development, Texas Instruments provides extensive design support for the CC2640R2FRGZT, including development kits, reference designs, software stacks, and documentation, ensuring a smooth path from concept to product launch.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.5868 $50.7776
68+ $1.4864 $101.0752
105+ $1.4362 $150.8010
150+ $1.3358 $200.3700
195+ $1.2856 $250.6920
243+ $1.2353 $300.1779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,980 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess