EN
  • EN
  • DE

CC2640R2FYFVT

Part No CC2640R2FYFVT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 34DSBGA / Bluetooth v4.2 (BLE)/v5.0 SMART SOC 3Mbps 34-Pin DSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 14
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA
Current - Transmitting 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 34-UFBGA, DSBGA
Win Source Part Number 771299-CC2640R2FYFVT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC2640R2F
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2640R2FYFVT CAD Model

Description

The Texas Instruments CC2640R2FYFVT is a highly-integrated wireless microcontroller (MCU) that is designed to deliver robust and energy-efficient Bluetooth 5.0 connectivity for a variety of applications. This device is part of Texas Instruments' SimpleLink™ family, which provides developers with a versatile platform to create interconnected devices for the Internet of Things (IoT).

Key Features

  • Bluetooth 5.0 Support: The CC2640R2FYFVT is equipped with the latest Bluetooth 5.0 technology, ensuring increased range, higher speed, and improved broadcasting capabilities compared to previous Bluetooth versions.
  • Power Efficiency: Designed with energy efficiency in mind, this MCU features a low-power sensor controller that can run autonomously from the rest of the system, which helps in reducing power consumption and extending battery life in connected devices.
  • ARM Cortex-M3 Processor: At the core of the CC2640R2FYFVT is a powerful 32-bit ARM Cortex-M3 processor, which provides a balance between performance and power consumption, making it ideal for a wide range of wireless applications.
  • Integrated Memory: The device includes 128KB of in-system programmable flash, 20KB of ultra-low leakage SRAM, and 8KB of Cache SRAM, facilitating complex applications and software updates.
  • Robust Security: With its dedicated hardware encryption engine, the CC2640R2FYFVT ensures secure connections and data transfers, which is crucial for maintaining the integrity of IoT ecosystems.
  • Flexible Peripherals: This MCU is equipped with a diverse set of peripherals including UART, I2C, SPI, I2S, and more, providing developers with the flexibility to interface with various sensors and components.
  • RF Performance: The device delivers excellent RF performance with a programmable output power up to +5 dBm and a high sensitivity receiver.

Applications

The CC2640R2FYFVT is suitable for a broad range of applications, particularly those requiring wireless connectivity. These include wearable electronics, wireless sensors, home and building automation, and industrial monitoring and control systems. Its robust feature set ensures that it can meet the needs of complex and demanding wireless applications, while its low power consumption makes it an excellent choice for battery-powered devices.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0206 $51.3502
36+ $2.8294 $101.8584
55+ $2.7338 $150.3590
79+ $2.5426 $200.8654
103+ $2.4470 $252.0410
128+ $2.3515 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess