EN
  • EN
  • DE

CC3100R11MRGCR

Part No CC3100R11MRGCR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Module 802.11b/g/n 2.4GHz 16000Kbps 64-Pin VQFN EP T/R / IC RF TXRX+MCU WIFI 64-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 16Mbps
Power - Output 18.3dBm
Sensitivity -95.7dBm
Serial Interfaces SPI, UART
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 53mA
Current - Transmitting 160mA to 272mA
Temperature Range - Operating -40°C to 85°C
Dimension 64-VFQFN Exposed Pad
Win Source Part Number 117952-CC3100R11MRGCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CC3100
Introduction Date June 13, 2014
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CC3100R11MRGCR CAD Model

Description

Product Overview

The CC3100R11MRGCR is an advanced, standalone Wi-Fi network processor, designed to simplify the integration of Internet connectivity into embedded applications.

Features and Benefits

  • Integrated Wi-Fi Network Processor: Offloads the host MCU completely, providing ease of design and reduced BOM costs.
  • Security: Includes secure over-the-air (OTA) updates, 256-bit encryption, and private key generation to ensure robust communication privacy.
  • Power Management: Efficient power consumption suitable for battery-operated devices.
  • Enhanced RF Performance: Provides a reliable connection across various environments.

Applications and Projects

  • Smart Home Devices
  • Industrial Machinery Monitoring
  • Asset Tracking
  • IOT Environmental Sensors

Additional Details

The CC3100R11MRGCR showcases a versatile design, conducive for embedded developers looking to integrate seamless Wi-Fi solutions. Significant reduction in power consumption and enhanced RF performance make it an optimal choice for a myriad of applications, ensuring a reliable operation.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess