EN
  • EN
  • DE
  • IT

CC3200MODR1M2AMOBT

Part No CC3200MODR1M2AMOBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC MCU SIMPLELINK WI-FI MODULE / Module 802.11b/g/n 16000Kbps 63-Pin QFM T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate (Maximum) 54Mbps
Power - Output 17dBm
Sensitivity -94.7dBm
Serial Interfaces I2C, SPI, UART
GPIO 25
Operating Supply Voltage 2.3 V ~ 3.6 V
Current - Receiving 59mA
Current - Transmitting 278mA
Operating Temperature Range -20°C ~ 70°C
Package 63-SMD Module
Win Source Part Number 771308-CC3200MODR1M2AMOBT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC3200MOD
Introduction Date December 05, 2014
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC3200MODR1M2AMOBT CAD Model

Description

Introducing the Texas Instruments CC3200MODR1M2AMOBT

The Texas Instruments CC3200MODR1M2AMOBT is a powerful wireless module that is ideal for a wide range of Internet of Things (IoT) applications. This highly integrated module is designed to streamline and accelerate the development of IoT devices by providing a robust set of features that enable seamless connectivity and reliable performance.

Key Features

  • Wi-Fi Network Processor: At the heart of the CC3200MODR1M2AMOBT is a dedicated ARM Cortex-M4 core that runs at 80 MHz, which is responsible for Wi-Fi network processing. This allows the main application microcontroller to focus on user-specific functions, improving the overall efficiency of the device.
  • On-Chip Memory: The module includes integrated 256KB of RAM and 1MB of serial flash memory, providing ample space for both the application code and data storage.
  • Comprehensive Security: Security is a critical aspect of IoT devices, and the CC3200MODR1M2AMOBT delivers with its array of security features, including hardware cryptographic engines, a secure boot process, and secure key storage, ensuring that data remains safe from unauthorized access.
  • Easy-to-Use: This module comes with a complete software platform, including drivers, a TCP/IP stack, and a simple link Wi-Fi driver, making it easier for developers to create IoT applications without having to worry about the complexities of Wi-Fi and Internet protocols.
  • Flexibility: The CC3200MODR1M2AMOBT supports a variety of peripherals such as UART, I2C, SPI, and I2S, offering developers the versatility to connect a wide range of sensors and actuators to their IoT devices.

Applications

The CC3200MODR1M2AMOBT is suitable for a multitude of applications, including smart appliances, home automation, health and fitness devices, security systems, and industrial automation. Its ability to connect to a variety of sensors and control systems makes it an ideal choice for developers looking to add wireless connectivity to their products.

Conclusion

Overall, the Texas Instruments CC3200MODR1M2AMOBT is a comprehensive solution for developers seeking to integrate Wi-Fi capabilities into their IoT devices. With its robust feature set, secure connectivity, and ease of use, it stands out as a top choice for building the next generation of connected devices.

You May Also Be Interested in

Silicon Labs
RF System on a Chip - SoC
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Sigma Designs Inc.
IC RF TXRX+MCU ISM<1GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2903 $80.5806
4+ $33.0588 $132.2352
6+ $32.0257 $192.1542
8+ $30.9926 $247.9408
10+ $29.9596 $299.5960
13+ $26.8603 $349.1839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess