EN
  • EN
  • DE

CC85XXDK

Part No CC85XXDK
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description PUREPATH WIRELESS DEV KIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series PurePath Wireless
Part Status Obsolete
Type Wireless Audio
Frequency 2.4GHz
Related Parts CC8520, CC2590
Supplied Contents 6 Boards, 1 Debugger, 2 Antennas, Cables, Documentation
Win Source Part Number CC85XXDK-90096
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian CC85XXDK CAD Model

Description

The CC85XXDK is a comprehensive development kit aimed at facilitating the design and evaluation of wireless audio solutions using the CC85xx family of devices. This kit includes all necessary tools to kickstart development.

Features and Benefits

  • Comprehensive Kit: Includes evaluation boards, software tools, and detailed documentation
  • User-Friendly Interfaces: Simplifies the process of design and debugging
  • Flexible Development: Supports a wide range of wireless audio applications

Applications

  • Prototyping audio devices
  • Development of wireless audio solutions
  • Educational purposes in wireless audio design

With easy-to-use interfaces and extensive resources, this kit accelerates the development process for wireless audio technologies.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess