EN
  • EN
  • DE
  • IT

CD3215B03ZQZR

Part No CD3215B03ZQZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description INTEGRATED CIRCUIT BGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number CD3215
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 730301-CD3215B03ZQZR
Ultra Librarian 3D Model Ultra Librarian CD3215B03ZQZR CAD Model

Description

Introducing the CD3215B03ZQZR from Texas Instruments

The CD3215B03ZQZR is a state-of-the-art USB Type-C port controller designed and manufactured by Texas Instruments (TI), a global leader in semiconductor design and production. This advanced controller is specifically engineered to provide a seamless interface for USB Type-C connectors in a variety of electronic devices, including laptops, tablets, smartphones, and other consumer electronics.

This high-performance controller is built to support the latest USB Power Delivery (PD) 3.0 specification, ensuring that devices can charge quickly and efficiently with a power delivery of up to 100 watts. The CD3215B03ZQZR is capable of negotiating power contracts with connected devices, allowing for optimal power distribution and management across multiple ports.

The device is also equipped with advanced features to support Alternate Modes, which enable additional functionalities over the USB Type-C connection. This includes support for DisplayPort, which allows the USB Type-C port to transmit high-definition video and audio signals, making it an ideal choice for multimedia applications.

One of the key benefits of the CD3215B03ZQZR is its robust protection features. It includes built-in electrostatic discharge (ESD) protection and overvoltage protection, safeguarding connected devices against common electrical threats. Additionally, the controller's thermal management capabilities ensure that it operates within safe temperature ranges, even under heavy load conditions.

The device's compact size and low power consumption make it an excellent choice for portable electronics, where space is at a premium and battery life is critical. The CD3215B03ZQZR is designed for easy integration into system designs, with support for I2C communication for system control and monitoring.

With its combination of power delivery, alternate mode support, and robust protection features, the CD3215B03ZQZR from Texas Instruments is an essential component for any modern USB Type-C implementation. It offers designers the flexibility, performance, and reliability needed to create the next generation of consumer electronics that consumers demand.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess