EN
  • EN
  • DE

CD3217B12ACER

Part No CD3217B12ACER
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381758-CD3217B12ACER
Ultra Librarian 3D Model Ultra Librarian CD3217B12ACER CAD Model

Description

The CD3217B12ACER is a cutting-edge USB Type-C and USB Power Delivery (PD) controller from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to facilitate the next generation of USB PD communication, this product is an integral component for modern electronic devices that require efficient power management and data transfer capabilities.

Key Features

  • USB Type-C and USB PD Compatibility: The CD3217B12ACER is fully compliant with the USB Type-C 1.2 and USB PD 2.0 standards, ensuring seamless integration with the latest devices and accessories.
  • Advanced Power Management: This controller supports multiple power roles, including Source, Sink, and Dual-Role Port, providing flexibility in power delivery for various applications.
  • Integrated Circuit Protection: Built-in features such as over-voltage, under-voltage, and over-current protection safeguard the device and connected equipment from potential damage.
  • Highly Efficient: TI's proprietary technology ensures low power consumption, making the CD3217B12ACER an energy-efficient choice for portable and battery-powered devices.
  • Programmable Power Supply: The device offers programmable power supply (PPS) support, enabling fine-grained control over voltage and current for fast and efficient charging.

Applications

The CD3217B12ACER is versatile and can be used in a wide range of applications, including:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Devices
  • Docking Stations
  • Monitors and Displays
  • Power Adapters and Chargers

Technical Specifications

Parameter Value Operating Temperature Range -40°C to 85°C Package 40-VQFN Interface I2C, SPI, GPIO

In conclusion, the CD3217B12ACER from Texas Instruments represents a robust and versatile solution for USB Type-C and USB PD implementation, offering both power efficiency and advanced features for a wide array of electronic devices.

You May Also Be Interested in

Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8932 $50.6796
8+ $13.8611 $110.8888
12+ $13.4280 $161.1360
16+ $12.9948 $207.9168
20+ $12.5617 $251.2340
27+ $11.2622 $304.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess