EN
  • EN
  • DE

CD4001BM96G4

Part No CD4001BM96G4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Discontinued
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 3.4mA, 3.4mA
Input Logic Level - Low 1.5V ~ 4V
Input Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number CD4001
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576834-CD4001BM96G4
Ultra Librarian 3D Model Ultra Librarian CD4001BM96G4 CAD Model

Description

Product Overview: CD4001BM96G4 by Texas Instruments

The CD4001BM96G4 is a significant component in the realm of digital logic, brought to you by the renowned manufacturer Texas Instruments. This integrated circuit is part of the 4000 series CMOS logic family, which is well-known for its robustness and versatility in various electronic applications.

The CD4001BM96G4 features four independent NOR gates, each with two inputs. This configuration makes it a versatile choice for implementing a wide range of logic functions. NOR gates are fundamental in digital electronics, as they can be combined to perform any other logical operation, making this IC a staple in the toolkit of both hobbyists and professional engineers alike.

Key Specifications:

  • Logic Type: NOR Gate
  • Number of Gates: 4
  • Number of Input Lines (per Gate): 2
  • Supply Voltage Range: 3V to 18V
  • Output Current: -1.5mA to 1.5mA
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

The CD4001BM96G4 operates over a wide voltage range, from 3V to 18V, which allows for flexibility in both low and high-voltage applications. The operating temperature range of -55°C to +125°C ensures reliability and performance under extreme conditions. Additionally, its surface mount design in a SOIC-14 package makes it suitable for compact PCB layouts and mass production environments.

Applications for the CD4001BM96G4 are diverse and include uses in logic circuits, signal processing, computer logic, memory storage, and much more. Its ability to function at various voltage levels also makes it ideal for interfacing with other logic families and electronic components.

With its combination of functionality, reliability, and Texas Instruments' quality, the CD4001BM96G4 is an excellent choice for designers and engineers looking to build or maintain state-of-the-art electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3639 $50.9460
335+ $0.2986 $100.0310
520+ $0.2892 $150.3840
715+ $0.2799 $200.1285
925+ $0.2706 $250.3050
1,240+ $0.2426 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,880 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess