EN
  • EN
  • DE
  • IT

CD4006BE

Part No CD4006BE
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS 18-Stage Static Shift Register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159529-CD4006BE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4006BE CAD Model

Description

Product Overview: CD4006BE from Texas Instruments

The CD4006BE is a high-quality integrated circuit (IC) manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is part of the 4000 series CMOS logic family, renowned for its reliability and versatility in a wide range of electronic applications. The CD4006BE is specifically designed to cater to the needs of complex digital systems requiring shift register functions.

Key Features

  • Shift Register Functionality: The CD4006BE comprises a 18-stage serial shift register, which allows for the serial input of data and provides serial outputs at various stages.
  • Versatile Power Supply Range: It operates over a broad voltage range from 3V to 18V, making it suitable for battery-powered devices as well as for standard logic level circuits.
  • High Noise Immunity: With its inherent CMOS technology, the CD4006BE boasts excellent noise immunity, ensuring stable performance in electrically noisy environments.
  • Low Power Consumption: The IC is designed for low power consumption, which is a hallmark of CMOS devices, making it ideal for power-sensitive applications.

Applications

The CD4006BE is ideal for various applications such as:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential timing circuits
  • Automotive systems
  • Data processing and storage

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The CD4006BE is no exception, and it comes with the assurance of durability and long-term reliability that professionals and hobbyists alike have come to expect from TI's components.

Package and Availability

The CD4006BE is available in a DIP (Dual In-line Package), which is easy to handle and suitable for prototyping as well as for production runs. It is widely available through various distributors and directly from Texas Instruments, ensuring that designers can incorporate it into their designs with ease.

Overall, the CD4006BE from Texas Instruments is a testament to the company's dedication to providing advanced electronic components that push the boundaries of innovation while maintaining the highest levels of quality and reliability.

You May Also Be Interested in

Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess