EN
  • EN
  • DE

CD4026BPWR

Part No CD4026BPWR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTR/DIVIDR DECADE 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Counter, Decade Element Bit Positive Edge 16-TSSOP
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CD4026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-14261-1, 296-14261-2, CD4026BPWRE4, -CD4026BPWRG4-NDR, -CD4026BPWRG4, 296-14261-6, -CD4026BPWRE4, 296-CD4026BPWRTR, -296-14261-1, 296-14261-1-ND, -296-14261-1-ND, 296-14261-2-ND, 296-CD4026BPWRDKR, CD4026BPWRG4, -CD4026BPWRE4-NDR, CD4026BPWRE4-ND, 296-14261-6-ND, CD4026BPWRG4-ND, 296-14261-6-NDR, 296-CD4026BPWRCT, -CD4026BPWR-NDR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866096-CD4026BPWR
Ultra Librarian 3D Model Ultra Librarian CD4026BPWR CAD Model

Description

The CD4026BPWR is a high-quality, integrated circuit produced by Texas Instruments, renowned for its expertise in semiconductor design and manufacturing. This particular IC is a Decade Counter/Divider with Decoded 7-Segment Display Outputs, which is commonly used in various electronic applications including digital clocks, counters, and display systems.

Key Features

  • Counting Sequence: The CD4026BPWR is designed to provide a direct drive to a 7-segment display with its internal decoded output. Its counting sequence progresses on the negative edge of the clock signal, ensuring precise timing and synchronization for display applications.
  • Voltage Range: It operates within a wide voltage range of 3V to 18V, making it versatile for use in both low and high-voltage systems.
  • Power-Saving: The IC is power-efficient, which is crucial for battery-operated devices, ensuring extended operational life and reliability.
  • Package Type: The CD4026BPWR comes in a TSSOP package, which is a compact surface-mount device, providing a space-saving solution on printed circuit boards.
  • High Noise Immunity: Characteristic of Texas Instruments' designs, this IC has a high noise immunity, making it stable and functional even in electrically noisy environments.

Applications

The CD4026BPWR is suitable for a wide range of applications, particularly where there is a need to display numerical information. Common uses include:

  • Digital clocks and timers
  • Frequency counters
  • Stopwatches
  • Scoreboards
  • Other numerical display systems

Quality and Support

As with all Texas Instruments products, the CD4026BPWR is manufactured to the highest quality standards. Customers can expect robust performance and consistent operation. Texas Instruments also provides comprehensive technical support and documentation, ensuring that engineers can integrate this IC into their designs with confidence.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5436 $51.6420
225+ $0.4461 $100.3725
350+ $0.4321 $151.2350
480+ $0.4182 $200.7360
620+ $0.4043 $250.6660
830+ $0.3624 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess