EN
  • EN
  • DE
  • IT

CD4041UBE

Part No CD4041UBE
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC COMPLEMENT BUFF QD 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 38mA, 38mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 006172-CD4041UBE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4041UBE CAD Model

Description

CD4041UBE - CMOS Quad Buffer

The CD4041UBE is a CMOS Quad Buffer designed for high-performance applications, providing reliable signal processing capabilities. This device features low power consumption and high noise immunity, thanks to its CMOS technology. It works over a wide voltage range and is an ideal choice for both analog and digital applications.

  • Wide operating voltage range: 3V to 15V
  • High noise immunity
  • Low power consumption
  • High noise margin: 1.5 V (typ.)
  • Low input current: 1 μA (max.)

Applications and Projects:

  • Signal buffering
  • Microcontroller interfacing
  • Digital circuit protection
  • Data transmission systems
  • Analog signal processing

Featuring high-speed performance, the CD4041UBE is perfect for projects requiring efficient signal conditioning and integration into diverse circuitry setups.

You May Also Be Interested in

NXP / Nexperia
IC BUFFER HEX NON-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Bulk
Lowest to $1.4015
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.5261
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 20QSOP / Bus XCVR Single 8-CH 3-ST 20-Pin SSOP T/R
Lowest to $0.8603
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 8-INPUT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess