The CD4049UBDW is a versatile integrated circuit designed and manufactured by Texas Instruments, known for its high-quality electronic components. This particular device is a hex inverting buffer/converter, which means it contains six independent inverter gates that can be used to buffer and invert signals within a wide range of digital electronic systems.
Key Features
- Logic Type: Inverter
- Number of Circuits: 6
- Input Level: CMOS
- Output Level: CMOS
- Supply Voltage Range: 3V to 18V
- High Voltage Type (20V Rating): Capable of handling higher voltage levels, which is ideal for interfacing with high voltage systems or for driving larger loads.
- Propagation Delay Time: Fast signal processing with minimal delay is ensured, making it suitable for high-speed applications.
- Package / Case: SOIC-16
- Operating Temperature: -55°C to +125°C, providing reliability in a wide range of environmental conditions.
Applications
The CD4049UBDW is widely used in various applications due to its flexibility and performance. Common uses include:
- Logic level conversion for interfacing different voltage domains.
- Signal buffering to strengthen weak signals or to increase drive capability.
- Wave shaping and signal processing in analog and digital circuits.
- Creating delay lines or oscillators in timing circuits.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products, and the CD4049UBDW is no exception. It is built to meet or exceed industry standards for performance and reliability. With its wide operating temperature range and robust packaging, this device is suitable for use in both commercial and industrial environments.
Ordering Information
For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact an authorized distributor. Ensure you reference the specific part number CD4049UBDW to get the exact specifications outlined here.