The CD4081BNSR is a high-quality integrated circuit manufactured by Texas Instruments, known for its reliability and versatility in various electronic applications. This particular model is part of the CMOS AND Gate family, which is designed to provide logical conjunction based on the binary input it receives.
Key Features
- Logic Type: Quad 2-Input AND Gate - This device contains four independent gates each of which performs the logic AND function.
- Operating Voltage: 3 V to 18 V - The CD4081BNSR operates over a broad voltage range to accommodate a variety of applications from low-voltage to high-voltage systems.
- Output Current: -5.2 mA to 5.2 mA - Capable of driving moderate loads while maintaining stable operation.
- Propagation Delay Time: 60 ns at 10 V - Ensures quick response times, making it suitable for high-speed operations.
- Operating Temperature: -55°C to 125°C - The device can reliably operate in a wide range of environmental conditions, making it ideal for industrial applications.
- Mounting Type: Surface Mount - Designed for PCBs, it allows for efficient use of space and automated assembly processes.
- Package / Case: SOIC-14 - A small outline package that is widely used and easy to integrate into various designs.
Applications
The CD4081BNSR is suitable for a variety of applications due to its robust feature set. Common uses include, but are not limited to:
- Logic gate functions in computational circuits
- Power management systems
- Signal processing
- Function generators
- Alarm systems
- Embedded systems
As a product of Texas Instruments, the CD4081BNSR is backed by a legacy of quality and a commitment to innovation. Whether you're designing consumer electronics or working on complex industrial systems, this AND gate provides the performance and reliability you need to ensure your projects succeed.