EN
  • EN
  • DE

CD4093B

Part No CD4093B
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS QUAD 2-INPUT NAND SCHMITT TRIGGERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159776-CD4093B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4093B CAD Model

Description

Introducing the CD4093B Integrated Circuit from Texas Instruments

The CD4093B is a versatile quad 2-input NAND Schmitt trigger integrated circuit produced by the renowned manufacturer, Texas Instruments. This high-performance chip is part of the 4000 series CMOS logic family and is widely recognized for its robustness and reliability in a variety of electronic applications.

Each of the four independent NAND gates in the CD4093B IC features a Schmitt trigger action on both inputs, which allows the circuit to transform a noisy input signal into a clean digital output. This characteristic makes the CD4093B an excellent choice for applications that require signal conditioning, such as wave shaping and noise elimination, ensuring a stable and reliable digital signal is maintained.

The CD4093B operates over a broad voltage range from 3V to 18V, providing designers with the flexibility to use it in systems with various power supply levels. This wide range of operating voltages also means that the CD4093B can be easily integrated into both TTL and CMOS logic systems, making it a highly versatile component for digital design.

The device features standardized, symmetrical output characteristics, which is essential for achieving high noise immunity and balanced propagation delay times. These attributes are critical when designing circuits that require precise timing and synchronization, such as timing circuits, oscillators, and logic level conversion circuits.

Furthermore, the CD4093B boasts low power consumption, which is a key advantage for battery-powered and energy-sensitive applications. Its quiescent current is minimal, ensuring that the device does not significantly drain the system's power resources when in a static state.

Constructed with high-grade materials and adhering to Texas Instruments' stringent quality standards, the CD4093B is available in various package types, including PDIP, SOIC, and TSSOP, providing flexibility for different PCB layouts and space constraints.

In summary, the Texas Instruments CD4093B is a highly reliable and functional component that is ideal for a wide array of digital applications. Its Schmitt trigger functionality, wide operating voltage range, and low power consumption make it a go-to choice for designers seeking a high-quality NAND gate solution.

You May Also Be Interested in

Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess