EN
  • EN
  • DE

CD4510BNSR

Part No CD4510BNSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BCD UP/DWN COUNTR PREST 16SO / Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Logic Type BCD Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 11 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number CD4510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -CD4510BNSR-NDR,-296-14152-1-ND,-CD4510BNSRE4-NDR,296-14152-2,CD4510BNSRG4-ND,CD4510BNSRE4,-CD4510BNSRG4-NDR,CD4510BNSRG4,296-14152-1,-CD4510BNSRG4,296-14152-6,CD4510BNSRE4-ND,296-14152-6-NDR,-296-14152-1,-CD4510BNSRE4
Standard Package 2,000
Win Source Part Number 1183486-CD4510BNSR
Ultra Librarian 3D Model Ultra Librarian CD4510BNSR CAD Model

Description

CD4510BNSR - Texas Instruments

The CD4510BNSR is a CMOS Presettable Up/Down Counter manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 4000 series logic family and is designed to provide versatile counting capabilities in a wide range of electronic applications.

Key Features:

  • Presettable Up/Down Counting: The CD4510BNSR can count both upwards and downwards, offering flexibility for different counting applications.
  • Binary Counter: It operates as a 4-bit binary counter, which makes it suitable for digital systems requiring binary counting sequences.
  • Synchronous Reset: The counter features a synchronous reset function that allows the counter to be reset to its initial state on the application of a high signal.
  • Multiple Counting Modes: With the capability to perform in multiple modes such as ripple count and other state sequence counts, it is a versatile choice for various digital counting requirements.
  • Wide Operating Voltage: The device operates over a wide voltage range from 3V to 18V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS logic levels.

Applications:

The CD4510BNSR is ideal for use in a variety of applications, including:

  • Industrial control counters
  • Frequency dividers
  • Timers
  • Alarm systems
  • Programmable logic controllers (PLCs)
  • Other digital logic circuits requiring counting functionality

Product Specifications:

Enclosed in a 16-pin plastic SOP (Small Outline Package), the CD4510BNSR is designed for surface mount technology (SMT) and is recognized for its robustness and reliability. With its wide temperature range and low power consumption, it is suitable for use in both commercial and industrial environments.

Quality and Support:

As with all Texas Instruments products, the CD4510BNSR is backed by comprehensive technical support and is manufactured to meet high-quality standards. Customers can expect reliable performance and durability from a brand that is synonymous with innovation and excellence in the field of electronic components.

You May Also Be Interested in

National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4188 $50.2560
295+ $0.3437 $101.3915
455+ $0.3329 $151.4695
625+ $0.3222 $201.3750
805+ $0.3115 $250.7575
1,075+ $0.2792 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,170 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess