The CD54HC14F is a high-speed CMOS Logic Hex Schmitt-Trigger Inverter fabricated with silicon gate CMOS technology from Texas Instruments. It is designed to achieve the low power consumption and high noise immunity of standard CMOS integrated circuits, along with the ability to drive 10 LS-TTL loads. The CD54HC14F offers superior performance and enhanced noise margins, making it suitable for a wide range of applications in the industrial, communications, and data processing sectors.
This integrated circuit features six independent inverters with Schmitt-trigger action on each input, which allows for jitter-free output transitions. The hysteresis voltage provided by the Schmitt trigger design is excellent for transforming slowly changing input signals into sharply defined jitter-free output signals, thereby enhancing device performance.
The CD54HC14F operates over a broad voltage range of 2V to 6V and offers symmetrical output impedance, which ensures balanced propagation delay times. This is particularly advantageous in line-driving applications where transmission line effects can be problematic. The inputs are capable of accepting TTL logic levels, which makes this device compatible with a variety of digital systems.
Key features of the CD54HC14F include:
- High noise immunity characteristic of CMOS devices
- Robust symmetrical output characteristics
- Wide operating voltage range (2V to 6V)
- Maximum input current of 1 µA at 18V over full package temperature range; 100 nA at 18V and 25°C
- Low power consumption
- Capability to drive 10 LS-TTL loads
The CD54HC14F is offered in a ceramic flat package, ensuring reliable operation in extreme environmental conditions and making it a suitable choice for military and aerospace applications. Texas Instruments' commitment to quality and reliability is reflected in the design and manufacturing of this versatile logic gate product.