EN
  • EN
  • DE

CD54HC564F3A

Part No CD54HC564F3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CD54HC564 HIGH SPEED CMOS LOGIC / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC564
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 1220616-CD54HC564F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC564F3A CAD Model

Description

The CD54HC564F3A is a high-performance CMOS logic integrated circuit designed and manufactured by Texas Instruments. This device is part of the 54HC series, which is well-known for combining the high speed of the LS (Low Power Schottky) series with the low power consumption of CMOS technology, making it a preferred choice for a wide range of applications in the electronics industry.

Key Features

  • Logic Type: The CD54HC564F3A is an octal D-type flip-flop with 3-state outputs, providing the user with eight edge-triggered data storage elements in a single package.
  • High-Speed Operation: This device is capable of operating at high speeds, ensuring quick response times for critical applications requiring fast data processing.
  • Low Power Consumption: The CMOS technology employed in the CD54HC564F3A allows for low power dissipation, making it suitable for battery-powered and energy-efficient designs.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, providing design flexibility for various system voltage requirements.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to interface with bus-oriented systems, where multiple devices can share a common data bus without interference.

Applications

The CD54HC564F3A is versatile and can be used in numerous applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Communication Systems
  • Control Systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The CD54HC564F3A is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Environmental and Regulatory Compliance

The CD54HC564F3A from Texas Instruments is designed with environmental responsibility in mind, complying with various international standards, including RoHS (Restriction of Hazardous Substances).

With its combination of speed, power efficiency, and robustness, the CD54HC564F3A is an excellent choice for designers looking for a reliable flip-flop IC that can perform in a wide range of electronic circuits and systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess