EN
  • EN
  • DE

CD54HCT174F

Part No CD54HCT174F
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HIGH SPEED CMOS LOGIC HEX D-TYPE / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 25 MHz
Max Propagation Delay @ V, Max CL 40ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577327-CD54HCT174F
Ultra Librarian 3D Model Ultra Librarian CD54HCT174F CAD Model

Description

Product Overview: CD54HCT174F from Texas Instruments

The CD54HCT174F is a high-performance, CMOS logic family Hex D-type Flip-Flop integrated circuit designed and manufactured by Texas Instruments. This device is specifically engineered to meet the demanding requirements of high-speed memory decoders and data transmission systems.

Key Features

  • Logic Type: Hex D-type Flip-Flop with Clear
  • Input Compatibility: HCT (High-Speed CMOS, TTL Compatible)
  • Output Capability: Standard
  • Propagation Delay Time: Fast switching for high-speed operations
  • Operating Temperature Range: Military grade with a range from -55°C to 125°C
  • Package / Case: Ceramic Flatpack, providing robust physical protection
  • Supply Voltage Range: 4.5V to 5.5V, suitable for typical 5V logic level systems
  • IC Mounting: Through Hole

Product Description

The CD54HCT174F boasts six flip-flops with single-rail outputs. Each flip-flop is individually triggered by a low-to-high transition of the clock (CLK) input signal. The device also features a common clear (CLR\) input that, when taken low, will reset all flip-flops, providing a convenient method for clearing the device's state. This feature is particularly useful for initializing registers and counters in digital systems.

The HCT logic family compatibility ensures that the CD54HCT174F can interface seamlessly with high-speed CMOS and TTL logic, allowing it to be easily integrated into a wide range of digital applications. The fast propagation delay time of the device makes it an excellent choice for critical timing applications where rapid state changes are essential.

Robustness is a key attribute of the CD54HCT174F, with its military-grade operating temperature range and ceramic flatpack casing. These features make the device suitable for harsh environments and demanding applications where reliability is paramount.

Whether used in data storage, retrieval systems, or as part of a complex digital logic circuit, the CD54HCT174F from Texas Instruments represents a reliable and versatile solution for designers looking to leverage high-speed and durable flip-flop technology in their electronic designs.

For more detailed specifications and application notes, please refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9137 $65.8274
4+ $27.0061 $108.0244
6+ $26.1622 $156.9732
8+ $25.3183 $202.5464
11+ $24.4743 $269.2173
14+ $21.9425 $307.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 721 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess