EN
  • EN
  • DE

CD54HCT174F3A

Part No CD54HCT174F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HIGH SPEED CMOS LOGIC HEX D-TYPE / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 25 MHz
Max Propagation Delay @ V, Max CL 40ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577328-CD54HCT174F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT174F3A CAD Model

Description

Overview of Texas Instruments CD54HCT174F3A

The Texas Instruments CD54HCT174F3A is a high-performance, CMOS logic-level hex D-type flip-flop integrated circuit. This device is part of the HCT family, which means it has the speed of the HC family with the added benefit of TTL-compatible input levels. The CD54HCT174F3A is designed for use in a wide range of applications, including data storage, data transfers, and it is particularly useful in systems where high speed and low power consumption are required.

Key Features

  • Logic Type: Hex D-type Flip-Flop
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with 5V systems.
  • High-Speed Performance: Offers a typical clock-to-Q output delay of only 18ns at 5V, ensuring fast response times for critical applications.
  • Low Power Consumption: The CMOS technology used in the CD54HCT174F3A ensures low power dissipation.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which allows for good drive performance on the outputs.
  • Master Reset: Features a master reset input to quickly clear the internal flip-flops.

Applications

The CD54HCT174F3A is versatile and can be used in various digital applications. Common uses include:

  • Temporary storage of data
  • Shift registers
  • Reliable data transfer systems
  • Counters and dividers
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54HCT174F3A is no exception. It is designed and manufactured to meet the stringent requirements of the industry, ensuring high reliability and performance. This product is available in a ceramic flat package, which provides robust environmental protection and is suitable for military and aerospace applications due to its enhanced durability.

Summary

The CD54HCT174F3A from Texas Instruments is an advanced hex D-type flip-flop chip that offers a combination of high speed, low power consumption, and TTL compatibility. Its robust feature set and reliable performance make it an excellent choice for designers looking to implement efficient and dependable digital logic systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2027 $82.4054
3+ $33.8074 $101.4222
5+ $32.7509 $163.7545
7+ $31.6944 $221.8608
9+ $30.6379 $275.7411
11+ $27.4685 $302.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 721 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess