EN
  • EN
  • DE

CD54HCT259F3A

Part No CD54HCT259F3A
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description High Speed CMOS Logic 8-Bit Addressable Latch 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -4 mA
Lead Free Contains Lead
Length 19.56 mm
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 61 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Turn-On Delay Time 61 ns
Width 6.92 mm
Win Source Part Number 1031541-CD54HCT259F3A
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HCT259F3A CAD Model

Description

Product Overview: CD54HCT259F3A

The CD54HCT259F3A is a high-performance integrated circuit (IC) crafted by Texas Instruments, renowned for its reliability and versatility in digital applications. This particular device is a member of the high-speed CMOS logic family, which offers a blend of the high-speed performance of LSTTL with the low power consumption of standard CMOS integrated circuits.

Key Features

  • Logic Type: 8-Bit Addressable Latch
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Output Current: High-level output current of -7.6mA and low-level output current of 7.6mA
  • Package: Ceramic Flat (F) Package with 20 pins
  • Compatibility: Input levels compatible with various types of logic, including TTL

Functional Description

The CD54HCT259F3A is designed with eight addressable latches, allowing the user to select a specific latch to set or reset using a 3-bit address. This feature makes it ideal for use in a variety of memory and data storage applications. The device also includes a common clear input that, when activated, resets all latches. Additionally, it features a data input and a write enable input, which controls the latch operation.

Applications

With its robust design and flexible control options, the CD54HCT259F3A is suitable for a wide range of applications, including:

  • Memory address decoding
  • Data routing and storage
  • Control systems
  • Industrial electronics
  • Communication systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD54HCT259F3A is manufactured to meet stringent quality standards, ensuring consistent performance and longevity. Whether used in commercial, industrial, or military-grade applications, this IC provides a reliable solution for digital logic requirements.

Overall, the CD54HCT259F3A from Texas Instruments stands out as a dependable and efficient component for designers seeking a high-speed CMOS solution with low power dissipation and excellent interfacing capabilities with TTL logic.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.4545 $56.4545
3+ $46.3217 $138.9651
4+ $44.8741 $179.4964
5+ $43.4266 $217.1330
6+ $41.9790 $251.8740
8+ $37.6364 $301.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess