EN
  • EN
  • DE

CD74AC00M

Part No CD74AC00M
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Discontinued
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.3V ~ 1.65V
Input Logic Level - High 1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.3ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AC00
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577364-CD74AC00M
Ultra Librarian 3D Model Ultra Librarian CD74AC00M CAD Model

Description

CD74AC00M Quad 2-Input NAND Gate

The CD74AC00M is a high-speed CMOS logic quad 2-input NAND gate integrated circuit, designed and manufactured by Texas Instruments. This device is part of the AC series, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) devices. The CD74AC00M offers improved speed and drive capabilities, making it an excellent choice for a wide range of applications in modern electronics.

Key Features

  • Logic Type: Quad 2-Input NAND Gate
  • Package / Case: SOIC-14
  • Operating Temperature: -55°C to +125°C
  • Supply Voltage Range: 1.5V to 5.5V
  • Output Current: ±24 mA
  • Propagation Delay Time: 8.5 ns at 5V
  • Logic Family: AC
  • Mounting Type: Surface Mount

The CD74AC00M NAND gates are fabricated with silicon gate CMOS technology, which provides a significant advantage in terms of speed compared to conventional CMOS devices. With a typical propagation delay of only 8.5 ns at Vcc = 5V, this device is tailored for high-speed operations. The wide operating voltage range of 1.5V to 5.5V allows for flexibility in design and is compatible with a variety of logic levels, ensuring that the CD74AC00M can be integrated into both existing and new systems with ease.

Each of the four gates in the CD74AC00M has two inputs and one output, allowing for multiple configurations within a single package. The output drive current of ±24 mA ensures that the device can drive larger loads when necessary. Moreover, the operating temperature range of -55°C to +125°C guarantees reliable operation even in extreme environmental conditions.

The SOIC-14 package is compact and suitable for surface mounting, which makes the CD74AC00M an ideal choice for applications where board space is at a premium. Whether you are designing complex computing systems, communication devices, or consumer electronics, the CD74AC00M from Texas Instruments provides a reliable and efficient solution for implementing fundamental NAND gate logic in your circuit designs.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1904 $50.4560
640+ $0.1563 $100.0320
995+ $0.1514 $150.6430
1,370+ $0.1465 $200.7050
1,770+ $0.1416 $250.6320
2,365+ $0.1270 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess