EN
  • EN
  • DE

TLE2024AMFKB

Part No TLE2024AMFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 20LCCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.7 MHz
Current - Input Bias 45 nA
Voltage - Input Offset 750 µV
Current - Supply 1.05mA (x4 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686576-TLE2024AMFKB
Ultra Librarian 3D Model Ultra Librarian TLE2024AMFKB CAD Model

Description

Overview of Texas Instruments TLE2024AMFKB

The TLE2024AMFKB is a high-performance, precision operational amplifier designed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the TLE202x series, which is renowned for its low offset voltage, high input impedance, and low power consumption. The TLE2024AMFKB is ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Low Offset Voltage: The TLE2024AMFKB boasts an impressively low offset voltage, which enhances the accuracy of signal amplification and ensures reliable performance in precision applications.
  • High Input Impedance: With its high input impedance, this operational amplifier minimizes loading on the input signal source, preserving signal integrity and reducing power loss.
  • Low Power Consumption: Designed for efficiency, the TLE2024AMFKB operates with minimal power consumption, making it suitable for battery-operated equipment and portable devices.
  • Quad Operational Amplifiers: This device integrates four independent op-amps in a single package, providing compact and cost-effective solutions for designs requiring multiple amplifiers.
  • Wide Supply Range: It supports a wide range of supply voltages, accommodating various power requirements and simplifying system design.

Applications

The versatility of the TLE2024AMFKB allows it to be used in a multitude of applications. It is particularly well-suited for high-precision analog circuits, such as active filters, voltage references, and bridge amplifiers. Its robust design also makes it a reliable choice for harsh industrial environments where stability and durability are critical.

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability, and the TLE2024AMFKB is no exception. Manufactured with state-of-the-art processes, this product is designed to meet stringent industry requirements, ensuring long-term performance and consistency across various operating conditions.

Whether you're designing a sophisticated medical device or an industrial control system, the TLE2024AMFKB provides the precision and reliability needed to achieve outstanding results.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0247 $72.0247
2+ $69.7739 $139.5478
3+ $67.5231 $202.5693
4+ $65.2724 $261.0896
6+ $58.5200 $351.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess