EN
  • EN
  • DE

LM2903VDR2

Part No LM2903VDR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Low Offset Voltage Dual Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1198227-LM2903VDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2903VDR2 CAD Model

Description

The LM2903VDR2 is a dual differential comparator produced by ON Semiconductor, designed to provide a precise and cost-effective solution for voltage and current sensing applications. This integrated circuit is characterized by its high functionality and reliability, making it a popular choice for designers in various electronic systems.

Key Features:

  • Wide Supply Voltage Range: The LM2903VDR2 operates from a single power supply over a wide range of voltages, from 2V to 36V, or dual supplies of ±1V to ±18V, providing versatility in different circuit configurations.
  • Low Input Bias Current: This component ensures accurate readings with a low input bias current, minimizing the effect on the circuits being monitored.
  • Low Input Offset Voltage: The low input offset voltage of the LM2903VDR2 allows for more precise comparisons, making it ideal for critical applications where precision is key.
  • Common-Mode Input Voltage Range: The comparator includes a common-mode input voltage range that extends from negative supply to positive supply, enhancing its flexibility in various applications.
  • Output Driver: The open-collector output driver can handle loads up to 20 mA, providing the ability to drive relays, transistors, and LEDs.
  • Robust Protection Features: The device includes protection features such as input and output ESD clamps, and a latch-up performance that meets the industry standard of 100 mA.

Applications:

The LM2903VDR2 is suitable for a wide range of applications, including but not limited to:

  • Limit Comparators
  • Simple Analog-to-Digital Converters (ADCs)
  • Voltage Monitoring
  • Current Sensing
  • Relay Drivers
  • Window Comparators

Package and Availability:

The LM2903VDR2 comes in a small outline integrated circuit (SOIC) package, ensuring compactness and ease of integration into a variety of designs. It is available in tape and reel packaging, facilitating efficient assembly for mass production.

As a product of ON Semiconductor, a renowned leader in the semiconductor industry, the LM2903VDR2 stands out for its quality and performance, underlined by the company's commitment to innovation and customer satisfaction.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1898 $57.8890
745+ $0.1558 $116.0710
1,150+ $0.1508 $173.4200
1,585+ $0.1460 $231.4100
2,050+ $0.1411 $289.2550
2,740+ $0.1266 $346.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,985 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess