EN
  • EN
  • DE

BAS40LP

Part No BAS40LP
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151419-BAS40LP
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS40LP CAD Model

Description

Diodes Incorporated BAS40LP - Schottky Barrier Diode

The BAS40LP from Diodes Incorporated is a high-performance Schottky barrier diode designed to offer fast switching with low forward voltage drop. This diode is encapsulated in a compact, leadless package, making it an ideal choice for space-constrained applications where efficiency is a priority.

With its Schottky barrier design, the BAS40LP provides superior switching performance when compared to traditional PN junction diodes. This is due to the Schottky barrier's characteristic of having very low forward voltage drops, which translates into reduced power loss and improved system efficiency. The BAS40LP is particularly well-suited for applications requiring high-speed switching and low power loss, such as high-frequency inverters, DC-DC converters, and power management circuits.

Key Features and Benefits:

  • Low Forward Voltage Drop: The BAS40LP's Schottky barrier design ensures a low forward voltage drop, typically around 0.38V, which enhances overall circuit efficiency.
  • Fast Switching Speed: This diode offers rapid switching capabilities, making it an excellent choice for high-speed applications.
  • High Current Capability: Despite its small size, the BAS40LP can handle a continuous forward current of 200mA, making it suitable for a range of power handling applications.
  • Leadless Package: With its leadless package design, the BAS40LP minimizes PCB space requirements and is ideal for surface-mount technology (SMT).
  • Low Capacitance: The diode's low junction capacitance allows for better high-frequency performance, which is essential in RF and fast switching applications.
  • Environmental Compliance: Diodes Incorporated ensures that the BAS40LP complies with RoHS and Green standards, reflecting a commitment to environmental sustainability.

As part of Diodes Incorporated's extensive diode portfolio, the BAS40LP is designed to meet the stringent requirements of modern electronic devices. Its robust construction ensures reliability and longevity, even under challenging operating conditions. Whether used in mobile devices, portable electronics, or industrial power systems, the BAS40LP Schottky barrier diode is an excellent choice for designers looking to optimize their circuit performance with a high-quality, efficient diode solution.

You May Also Be Interested in

Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2,980+ $0.0168 $50.0640
7,250+ $0.0138 $100.0500
11,195+ $0.0134 $150.0130
15,385+ $0.0130 $200.0050
20,000+ $0.0125 $250.0000
26,790+ $0.0112 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,118,862 pieces
MOQ: 2980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess