EN
  • EN
  • DE

CD74AC240M96

Part No CD74AC240M96
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Octal Buffer/Line Drivers, 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 50mA, 50mA
Supply Voltage (V) 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Part Number Series 74AC240
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813114-CD74AC240M96
Ultra Librarian 3D Model Ultra Librarian CD74AC240M96 CAD Model

Description

CD74AC240M96 Octal Buffer/Line Driver from Texas Instruments

The CD74AC240M96 is a high-performance CMOS octal buffer/line driver designed to provide exceptional driving capabilities for various applications. Manufactured by the renowned Texas Instruments, this integrated circuit is part of their AC series, which is well-regarded for its speed and robustness. The device is specifically crafted to operate with a wide range of supply voltages, from 1.65V to 5.5V, making it highly versatile for both low and standard voltage operations.

This particular model, the CD74AC240M96, comes in a SOIC-20 package, which is a small-outline integrated circuit with 20 pins. It is a non-inverting buffer/line driver with 3-state outputs, which means it has an additional control function that can put the output into a high-impedance state. This feature is particularly useful for creating bus-oriented systems, where multiple devices need to share the same communication lines without interference.

The device contains eight buffers with high-current output capability suitable for driving highly capacitive or low-resistance loads. This makes the CD74AC240M96 ideal for driving bus lines or buffer memory address registers. Its balanced propagation delays and transition times further ensure reliable and efficient operation even in the most demanding situations.

Key features of the CD74AC240M96 include:

  • Wide operating voltage range (1.65V to 5.5V)
  • High drive current (-24mA I<sub>OL, 24mA I<sub>OH)
  • Octal non-inverting buffer/line driver with 3-state outputs
  • SOIC-20 packaging for space-saving design
  • Low power consumption, making it suitable for battery-operated and power-sensitive applications
  • High noise immunity characteristic of CMOS technology
  • Compatible with TTL levels

Applications for the CD74AC240M96 are diverse and include:

  • Buffering and driving bus lines
  • Memory address driving
  • Driving heavy capacitive or low-resistance loads
  • Implementation in bus-oriented systems

With its robust construction and the reliability of Texas Instruments, the CD74AC240M96 is a solid choice for designers looking for a high-quality octal buffer/line driver that can meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess