EN
  • EN
  • DE

CD74AC283M

Part No CD74AC283M
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 4BIT BINARY FILL ADDER 16SOIC / Binary Full Adder with Fast Carry IC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74AC
Package Tube
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 1.5V ~ 5.5V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AC283
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74AC283M-ND,296-32964-5,CD74AC283MG4,CD74AC283MG4-ND,-CD74AC283ME4-NDR,-CD74AC283ME4
Standard Package 40
Win Source Part Number 1154235-CD74AC283M
Ultra Librarian 3D Model Ultra Librarian CD74AC283M CAD Model

Description

The CD74AC283M is a high-performance, CMOS 4-Bit Binary Full Adder with Carry Look Ahead from the industry-leading semiconductor manufacturer, Texas Instruments. Designed to offer both speed and efficiency, this integrated circuit is a crucial component in digital systems requiring arithmetic operations.

This full adder is capable of providing binary sum outputs (Σ1 to Σ4) and a carry output (C4) from two 4-bit words (A1 to A4, B1 to B4) and an input carry (C0). It is designed using the Texas Instruments Advanced CMOS logic technology, which ensures low power consumption while maintaining high-speed operation.

Key Features:

  • Logic Type: 4-Bit Binary Full Adder with Carry Look Ahead
  • Supply Voltage Range: 1.5V to 5.5V, accommodating a variety of logic systems and making it highly versatile.
  • Operating Temperature: -55°C to 125°C, ensuring reliable performance under extreme conditions.
  • Package / Case: SOIC-16, a small-outline integrated circuit that is ideal for space-constrained applications.
  • Logic Family: AC, known for its high-speed operation.
  • Propagation Delay Time: Fast propagation delay, which increases the efficiency of high-speed data processing systems.

Applications:

The CD74AC283M is engineered for a broad range of applications, including but not limited to:

  • Computer systems
  • Data processing
  • Arithmetic operations
  • ALUs (Arithmetic Logic Units)
  • Digital signal processing

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the CD74AC283M is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals and hobbyists alike.

Ordering Information:

The CD74AC283M is available for order under the part number CD74AC283M. For detailed specifications, datasheets, and ordering information, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9066 $57.1980
65+ $1.5644 $101.6860
100+ $1.5156 $151.5600
140+ $1.4667 $205.3380
180+ $1.4178 $255.2040
240+ $1.2711 $305.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess