EN
  • EN
  • DE

CD74AC541M96

Part No CD74AC541M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AC541
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577403-CD74AC541M96
Ultra Librarian 3D Model Ultra Librarian CD74AC541M96 CAD Model

Description

Product Overview: CD74AC541M96 from Texas Instruments

The CD74AC541M96 is a high-performance, octal buffer/line driver designed by Texas Instruments to provide the functionality of non-inverting buffers with 3-state outputs. It is a part of the AC series, which is known for its advanced high-speed CMOS technology. This device is specifically crafted to drive bus lines or buffer memory address registers, which makes it perfectly suited for applications requiring high output drive and minimal propagation and transition times.

With its octal configuration, the CD74AC541M96 features eight buffers with 3-state outputs that can be placed in a high-impedance state. This capability is crucial in situations where multiple devices are connected to the same bus, as it allows for safe data transmission without the risk of conflicts or data corruption.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage: 1.5V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Logic Family: AC
  • Package / Case: SOIC-20
  • Propagation Delay Time: Minimal, ensuring quick response times

The device operates over a wide voltage range of 1.5V to 5.5V, accommodating various logic levels and making it compatible with a multitude of other logic families. This flexibility is particularly valuable in mixed-voltage environments. Furthermore, the CD74AC541M96 is characterized for operation from -55°C to +125°C, ensuring reliability in extreme temperature conditions.

Its 20-pin SOIC package is designed for efficient PCB space utilization, and its industry-standard footprint ensures ease of design into existing and new PCB layouts. The combination of its features and Texas Instruments' reputation for quality makes the CD74AC541M96 an excellent choice for designers looking to implement robust, high-speed digital logic while maintaining power efficiency and signal integrity.

In summary, the CD74AC541M96 from Texas Instruments is an essential component for applications requiring a reliable and efficient octal non-inverting buffer/line driver with 3-state outputs. Its compatibility with various logic levels, wide operating temperature range, and minimal propagation delay make it a versatile choice for a myriad of digital logic applications.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9113 $50.1215
135+ $0.7477 $100.9395
210+ $0.7244 $152.1240
290+ $0.7010 $203.2900
370+ $0.6776 $250.7120
495+ $0.6076 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess