EN
  • EN
  • DE

SL74HC04D

Part No SL74HC04D
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982267-SL74HC04D
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL74HC04D CAD Model

Description

SL74HC04D - Hex Inverter from Texas Instruments

The SL74HC04D device from Texas Instruments is a high-speed Hex Inverter chip designed to operate in a wide range of applications. This integrated circuit is part of the 74HC series, known for its high-speed CMOS technology, which combines the speed of NMOS with the low power consumption of CMOS. The SL74HC04D is a direct replacement for its TTL counterpart, offering faster performance with significantly reduced power consumption.

Key Features:

  • Logic Type: Hex Inverter - The chip contains six independent inverters, which are useful in a variety of logic circuits and signal processing tasks.
  • Operating Voltage: The device typically operates at a voltage range of 2V to 6V, making it versatile for both low and standard voltage applications.
  • Output Drive Capability: It can drive up to 5.2 mA at 5V, which allows it to drive larger loads compared to standard CMOS outputs.
  • High Noise Immunity: Characteristic of the 74HC family, the SL74HC04D has a greater noise immunity than traditional CMOS devices, which is crucial for reliable operation in electrically noisy environments.
  • Schmitt-Trigger Action: The inputs have hysteresis which enhances noise immunity and allows the device to be used as a wave-shaping circuit, transforming an irregular input signal into a cleaner output signal.
  • Propagation Delay Time: The device boasts a fast propagation delay time, minimizing the time lag from input signal change to output signal response.

Applications:

The versatility of the SL74HC04D makes it suitable for a broad range of applications, including:

  • Waveform shaping
  • Signal processing
  • Logic circuit design
  • Oscillator circuits
  • Pulse generators

Package and Quality:

The SL74HC04D is available in a small-outline package (SOIC) which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability for its integrated circuits, subjecting them to rigorous testing standards throughout the manufacturing process. The SL74HC04D is also RoHS compliant, adhering to environmental standards by restricting the use of certain hazardous substances.

You May Also Be Interested in

Shikues
Lowest to $0.0428
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Shikues
Lowest to $0.0318
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1148 $50.5120
1,065+ $0.0942 $100.3230
1,645+ $0.0912 $150.0240
2,270+ $0.0883 $200.4410
2,935+ $0.0853 $250.3555
3,925+ $0.0765 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess