EN
  • EN
  • DE

SN74LS540N

Part No SN74LS540N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.25V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74LS540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LS540NE4-ND, SN74LS540NG4, SN74LS540NE4, -SN74LS540NE4-NDR, -SN74LS540N-NDR, -296-3715-5-ND, -SN74LS540NE4, -296-3715-5, 296-3715-5, SN74LS540NG4-ND
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934638-SN74LS540N
Ultra Librarian 3D Model Ultra Librarian SN74LS540N CAD Model

Description

Product Overview: SN74LS540N

The SN74LS540N is a high-quality Octal Buffer/Line Driver designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LS series, known for its low-power Schottky technology. It is specifically engineered to have the capability to drive lines or buffer memory address registers with high performance and reliability.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Pins: 20-pin PDIP (Plastic Dual-In-Line Package)
  • Operating Voltage Range: 4.75V to 5.25V, typically powered by a 5V supply
  • Output Current: -15 mA to 24 mA, providing sufficient drive capability
  • Propagation Delay Time: Fast speed with a typical delay time of 12ns
  • Operating Temperature: 0°C to 70°C, suitable for commercial temperature ranges

Applications

The SN74LS540N is versatile and can be used in a wide array of applications, including:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission systems
  • Input/Output port drivers
  • Buffer memory address registers

Product Advantages

This device offers several advantages for system design, including its octal configuration, which allows for efficient data handling in 8-bit chunks. The 3-state outputs enable connection to a bus without interfering with other components. The robust design ensures that the SN74LS540N can drive capacitive loads without degradation of performance, making it a reliable choice for demanding applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LS540N is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring a long operational life and stable performance throughout its lifespan.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,628 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess