EN
  • EN
  • DE

CD74ACT14MG4

Part No CD74ACT14MG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Discontinued
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.8V ~ 1.3V
Input Logic Level - High 1.4V ~ 2V
Max Propagation Delay @ V, Max CL 14.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ACT14
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577424-CD74ACT14MG4
Ultra Librarian 3D Model Ultra Librarian CD74ACT14MG4 CAD Model

Description

The CD74ACT14MG4 from Texas Instruments is a high-performance CMOS logic device that features six independent Schmitt-trigger inverters. This integrated circuit is designed for wave shaping, signal conditioning, and noise elimination applications where it is imperative to transform an irregular input signal into a well-defined output signal with fast transitions.

Key Features

  • Logic Type: Hex Inverter with Schmitt-Trigger inputs
  • Supply Voltage Range: 4.5V to 5.5V, compatible with TTL levels
  • High-Speed Performance: Typically 8.5ns propagation delay time
  • Operating Temperature Range: -55°C to 125°C, suitable for various environmental conditions
  • Output Drive Capability: Capable of driving 10 LSTTL loads
  • IC Package Type: Provided in a SOIC-14 package for surface mount technology

Applications

The CD74ACT14MG4 is versatile and can be used in a variety of applications, including:

  • Square wave generation
  • Pulse shaping circuits
  • Signal processing
  • Glitch-free clock circuits
  • Debouncing circuits for switches and relays

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74ACT14MG4 is no exception. It is designed and manufactured to meet the stringent requirements of the automotive industry and other high-reliability environments. With its robust operating temperature range and fast switching capabilities, it is an ideal choice for critical applications where consistent performance is a must.

Ordering Information

The product is available with the part number CD74ACT14MG4. When ordering, ensure that this exact part number is referenced to avoid any confusion with similar products or variants. For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess